EN
  • EN
  • DE

AFE7225IRGCT

Part No AFE7225IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 12BIT 125/250MSPS 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Number of Channels 4
Power (Watts) 650mW
Analog Supply Voltage 2.85 V to 3.6 V
Digital Supply Voltage 1.7 V to 1.9 V
Case / Package 64-VQFN (9x9)
Win Source Part Number 1016257-AFE7225IRGCT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFE7225IRGCT CAD Model

Description

The AFE7225IRGCT is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to the demanding needs of modern communication systems. This versatile product is an integrated, dual-channel, intermediate frequency (IF) transceiver that is well-suited for a wide range of applications, including base station receivers and transmitters, software-defined radios, and other complex RF systems.

Key Features

  • High Performance: The AFE7225IRGCT boasts a high level of integration, reducing the need for multiple discrete components. This not only saves space but also enhances performance by minimizing signal loss and interference.
  • Dual-Channel Operation: With its dual-channel capability, the device supports simultaneous reception and transmission, which is critical for full-duplex communication systems.
  • Wide Frequency Range: This transceiver operates across a broad frequency spectrum, making it highly adaptable to different communication standards and frequency bands.
  • Programmable Digital Filters: The inclusion of programmable digital filters allows for on-the-fly adjustments to the signal processing chain, enabling optimization for specific applications and signal conditions.
  • Low Power Consumption: Texas Instruments has engineered the AFE7225IRGCT to be power-efficient, which is essential for portable and battery-operated devices where power management is critical.

Applications

The AFE7225IRGCT's flexibility and high-performance characteristics make it an excellent choice for a variety of applications, including:

  • Wireless Communication Infrastructure
  • Software-Defined Radios
  • Multi-Standard Base Stations
  • Point to Point Communication Systems
  • Test and Measurement Equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the AFE7225IRGCT is no exception. It is manufactured using the latest techniques and rigorously tested to ensure it meets the high standards expected by industry professionals.

For more detailed specifications and application notes, or to request samples or purchase, customers are encouraged to visit the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.2870 $72.2870
2+ $70.0280 $140.0560
3+ $67.7690 $203.3070
4+ $65.5101 $262.0404
6+ $58.7332 $352.3992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess