EN
  • EN
  • DE

S912ZVLA96ACLC

Part No S912ZVLA96ACLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S12Z CPU, 96K FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S12 MagniV
Package Tray
Product Status Active
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 5.5V ~ 18V
Data Converters A/D 6x10b, 6x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Standard Package 1,250 pcs
REACH Status REACH Unaffected
Win Source Part Number 1090668-S912ZVLA96ACLC
Ultra Librarian 3D Model Ultra Librarian S912ZVLA96ACLC CAD Model

Description

Product Overview: NXP S912ZVLA96ACLC

The NXP S912ZVLA96ACLC is a high-performance microcontroller unit (MCU) designed to cater to the demanding needs of automotive and industrial applications. This product is part of NXP's S12 MagniV portfolio, which integrates a sophisticated MCU with a smart voltage regulator on a single die, thus providing a cost-effective solution with reduced complexity and enhanced reliability.

Key Features:

  • Core: The S912ZVLA96ACLC is built around the S12Z core, which operates at up to 50 MHz. It is a 16-bit CPU optimized for control applications, delivering the efficiency and speed required for high-performance tasks.
  • Memory: It comes equipped with 96 KB of flash memory, providing ample space for complex programs and algorithms. Additionally, it has 4 KB of RAM for efficient data processing and 2 KB of EEPROM for non-volatile storage of critical data.
  • Integrated Analog Features: The MCU includes an array of analog modules such as a 12-bit analog-to-digital converter (ADC) with up to 16 channels, offering precise measurement capabilities for various sensor inputs.
  • Timers and Communication Interfaces: It contains a rich set of peripherals, including multiple timer modules for PWM generation and timing operations, as well as communication interfaces like CAN, LIN, and SPI for robust connectivity options.
  • Package: The device is available in a 64-pin LQFP package, making it suitable for space-constrained applications while providing enough I/Os for complex functionalities.
  • Automotive-Grade Quality: As an automotive-grade product, the S912ZVLA96ACLC meets stringent quality and reliability standards, ensuring its suitability for automotive applications subject to harsh environments and temperature extremes.

Applications:

The versatility of the S912ZVLA96ACLC makes it ideal for a variety of applications, particularly in the automotive sector, including body control modules, sensor nodes, gateways, and motor control systems. Its robust feature set also allows for its use in industrial control systems, smart actuators, and other applications requiring a high level of integration and reliability.

In conclusion, the NXP S912ZVLA96ACLC MCU is a powerful and reliable component that offers an integrated solution for complex control applications in the automotive and industrial markets.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess