EN
  • EN
  • DE

14002-4

Part No 14002-4
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description CONN BARRIER STRIP 4CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Terminal Block Type Barrier Block
Number of Circuits 4
Number of Wire Entries 8
Number of Rows 2
Current Rating (Amps) 115A
Voltage Rating 600V
Wire Gauge 2-14 AWG
Top Termination Screws
Bottom Termination Closed
Barrier Type 2 Wall (Dual)
Ultra Librarian 3D Model Ultra Librarian 14002-4 CAD Model

Description

NULL

You May Also Be Interested in

HARTING
6 Position Wire to Board Terminal Block Horizontal with Board 0.100" (2.54mm) Surface Mount
Need more? Email Us
Conta-Clip, Inc.
5 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Weidmuller
CONN TERM BLK DISCONNECT 8-20AWG
Need more? Email Us
Phoenix Contact
Terminal Block Connector 4 Position Feed Through Gray 16-20 AWG
Need more? Email Us
Weidmuller
CONN TERM BLK GROUND 4-14 AWG
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 6-18 AWG
Need more? Email Us
WECO Electrical Connectors Inc.
2 Position Wire to Board Terminal Block Surface Mount, Right Angle 5mm
Lowest to $9.3135
Conta-Clip, Inc.
4 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Amphenol Anytek
4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess