EN
  • EN
  • DE

SPC5646CMLT1

Part No SPC5646CMLT1
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838508-SPC5646CMLT1
Ultra Librarian 3D Model Ultra Librarian SPC5646CMLT1 CAD Model

Description

The SPC5646CMLT1 is a high-performance 32-bit Power Architecture® microcontroller designed for automotive and industrial applications where reliability and safety are paramount. As part of the SPC56 family from NXP (formerly Freescale), this microcontroller offers a robust architecture, comprehensive safety features, and optimized performance for demanding control tasks. It's engineered to operate efficiently in harsh environments and provide long-term reliability.

Applications

  • Automotive Powertrain Control: Managing engine timing, fuel injection, and other critical engine functions.
  • Advanced Driver Assistance Systems (ADAS): Supporting features such as adaptive cruise control, lane departure warning, and automatic emergency braking.
  • Hybrid and Electric Vehicle Control: Managing battery systems, motor control, and overall vehicle performance.
  • Industrial Automation: Controlling robotic systems, process automation equipment, and other industrial machinery.
  • Safety-Critical Systems: Deployment in any application requiring the highest levels of safety.

Features

  • 32-bit Power Architecture® e200z4 Core: Delivers high performance and efficient code execution with enhanced safety features.
  • Up to 4MB Flash Memory with ECC: Provides large storage capacity with error correction for enhanced data integrity.
  • Up to 256KB RAM: Enables efficient data handling and real-time processing.
  • Extensive Peripheral Set: Includes multiple CAN, LIN, Ethernet, and SPI interfaces for versatile connectivity.
  • Hardware Security Module (HSM): Provides secure key storage and cryptographic functions.
  • Analog-to-Digital Converters (ADCs): Allows precise measurement of analog signals with high accuracy.
  • Timers and PWM Modules: Enables precise timing control and generation of PWM signals for motor control and other applications.
  • Safety Features: Incorporates hardware and software mechanisms to meet stringent safety standards such as ISO 26262.

Benefits

  • High Performance and Safety: Delivers the processing power and safety features required for demanding automotive and industrial applications.
  • Versatile Connectivity: Supports a wide range of communication protocols for seamless integration into complex systems.
  • Enhanced Security: Protects critical data and prevents unauthorized access with the integrated HSM.
  • Reduced System Cost: Integrated peripherals minimize the need for external components, reducing overall system cost.
  • Improved Reliability: Robust design and error correction features ensure reliable operation in harsh environments.

Additional Details

The SPC5646CMLT1 microcontroller is designed to meet the stringent requirements of automotive and industrial applications. It includes features such as a memory protection unit (MPU) to enhance system security and prevent memory corruption. The device supports various debug interfaces for efficient software development and debugging. Its advanced power management capabilities minimize power consumption, making it suitable for battery-powered applications. The microcontroller's architecture is optimized for deterministic behavior, making it ideal for safety-critical applications. The part is supplied in a surface mount package. Detailed technical specifications regarding clock speeds, voltage levels, and package dimensions are available in the product datasheet.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess