EN
  • EN
  • DE

S32G234MABK0VUCT

Part No S32G234MABK0VUCT
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tray
Core Processor ARM® Cortex®-M7
Speed 400MHz
Co-Processors/DSP Multimedia; NEON
Graphics Acceleration No
Voltage - I/O 1.2V, 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 525-FBGA, FCBGA
Supplier Device Package 525-FCPBGA (19x19)
Standard Package 420
Win Source Part Number 1340553-S32G234MABK0VUCT
Ultra Librarian 3D Model Ultra Librarian S32G234MABK0VUCT CAD Model

Description

NXP S32G234MABK0VUCT Product Overview

The NXP S32G234MABK0VUCT is a highly integrated, versatile automotive processor designed to support the next generation of vehicle network architecture. This processor is part of the S32G Vehicle Network Processors family, engineered to revolutionize the way cars are designed and offer unmatched capabilities in terms of processing power, security, and functional safety.

Key Features

  • Advanced Processing Power: At the heart of the S32G234MABK0VUCT is a powerful combination of ARM® Cortex®-A53 cores and ARM® Cortex®-M7 cores. This multi-core configuration is optimized for high-performance computing, real-time processing, and efficient power management, making it ideal for complex automotive applications.
  • Network Acceleration: The processor includes an innovative packet forwarding engine that accelerates data processing and offloads the CPU, enhancing the performance of vehicle networking functions.
  • Enhanced Security: Security is a paramount concern in automotive design, and the S32G234MABK0VUCT addresses this with its advanced hardware security engine. This engine provides high-level cryptographic operations and secure boot capabilities, ensuring the integrity and confidentiality of in-vehicle data.
  • Functional Safety: With an ISO 26262 ASIL D safety rating, the processor is designed to meet the stringent requirements of automotive safety-critical systems, providing reliable performance even under the most demanding conditions.

Applications

The S32G234MABK0VUCT is suited for a wide range of automotive applications, including:

  • Advanced Driver-Assistance Systems (ADAS)
  • Gateway and Domain Control
  • In-Vehicle Networking
  • Vehicle Processing Units

Technical Specifications

Parameter Value
CPU Cores ARM® Cortex®-A53, ARM® Cortex®-M7
Safety Rating ISO 26262 ASIL D
Security Features Hardware Security Engine, Secure Boot
Package FCBGA

With its advanced features and robust design, the NXP S32G234MABK0VUCT processor is set to be a cornerstone in the development of more connected, secure, and intelligent vehicles.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess