EN
  • EN
  • DE

ISO1042BQDWQ1

Part No ISO1042BQDWQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 16SOIC / 1/1 Transceiver Full CAN 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 120 mV
Data Rate 5Mbps
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO1042
Other Names 296-52279
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261094-ISO1042BQDWQ1
Ultra Librarian 3D Model Ultra Librarian ISO1042BQDWQ1 CAD Model

Description

Introducing the ISO1042BQDWQ1 Automotive Isolated CAN FD Transceiver

The ISO1042BQDWQ1 is a high-performance, automotive-grade isolated CAN FD transceiver from Texas Instruments designed to meet the demanding needs of automotive and industrial communication networks. This robust component ensures reliable data transmission and reception over Controller Area Network Flexible Data (CAN FD) bus systems in harsh environments.

Key Features

  • High Isolation: With 5000 Vrms (min) isolation for 1 minute and reinforced insulation ratings, the ISO1042BQDWQ1 provides excellent protection against high voltage transients and enables safety in high-voltage systems.
  • High Data Rates: This transceiver supports CAN FD data rates up to 5 Mbps with low loop delay, making it suitable for high-speed communication required in modern automotive and industrial applications.
  • Robustness: The device is designed to withstand harsh automotive environments, featuring bus fault protection of ±58 V and extended common-mode range of -30 V to +30 V, which exceeds the ISO 11898-2:2016 standard.
  • Low Power: It offers low power standby mode with remote wake-up capability, helping to reduce overall power consumption of the system.
  • Thermal Shutdown Protection: The integrated thermal shutdown protection feature ensures the device operates within safe temperature limits.

Applications

The ISO1042BQDWQ1 is ideal for a variety of applications within the automotive sector, including:

  • Body Control Modules (BCM)
  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain and Engine Control Units (ECU)
  • Vehicle Networking and Infotainment Systems

It is also well-suited for industrial applications that require high-speed data transmission and high-voltage isolation such as:

  • Industrial Automation and Control Systems
  • Motor Drives and Inverters
  • Grid Infrastructure

Quality and Reliability

The ISO1042BQDWQ1 is AEC-Q100 qualified, ensuring it meets the stringent quality standards of the automotive industry. It comes in a SOIC-16 Wide Body (DW) package, providing a compact solution that is both reliable and space-efficient for PCB design.

With its superior isolation capabilities, high-speed data transfer, and robust design, the ISO1042BQDWQ1 from Texas Instruments stands out as a leading solution for safe and efficient communication in critical automotive and industrial systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5446 $50.1784
10+ $10.2930 $102.9300
16+ $9.9714 $159.5424
21+ $9.6497 $202.6437
27+ $9.3281 $251.8587
36+ $8.3631 $301.0716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess