EN
  • EN
  • DE

PXLS70733AES

Part No PXLS70733AES
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description SENSOR ACCELEROMETER UTA P2.0 / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tube
Base Product Number PXLS70733
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1346224-PXLS70733AES
Ultra Librarian 3D Model Ultra Librarian PXLS70733AES CAD Model

Description

The PXLS70733AES is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding requirements of modern embedded systems. This MCU is part of NXP's advanced series of processors, which are known for their robust performance, efficiency, and versatility. The PXLS70733AES is an ideal choice for designers who are working on automotive, industrial, and Internet-of-Things (IoT) applications, where reliability and power efficiency are paramount.

Key Features

  • Advanced Core: At the heart of the PXLS70733AES is a powerful ARM Cortex-M core, which delivers exceptional processing capabilities while maintaining low power consumption.
  • Memory Capacity: The MCU comes equipped with ample memory, including both flash and SRAM, to handle complex applications and data-intensive tasks.
  • Connectivity: With a range of connectivity options such as CAN, USB, and Ethernet, the PXLS70733AES ensures seamless integration with other components and systems.
  • Security Features: Security is a top priority for NXP, and the PXLS70733AES includes advanced security features to safeguard your application against unauthorized access and cyber threats.
  • Analog Modules: The inclusion of high-quality analog modules like ADCs and DACs allows for precise measurement and control in various applications.
  • Low Power Modes: The MCU supports multiple low power modes to ensure energy efficiency, which is especially critical for battery-powered devices.

Applications

The PXLS70733AES is versatile enough to fit into a wide range of applications. It is particularly well-suited for:

  • Automotive control units
  • Industrial automation systems
  • Home automation and smart home devices
  • Wearable technology
  • Medical monitoring devices
  • Energy management systems

With its robust feature set and NXP's commitment to quality, the PXLS70733AES is a reliable MCU that can help accelerate your product development and bring your innovative ideas to life. Whether you are working on a complex automotive system or a simple IoT gadget, the PXLS70733AES provides the performance and flexibility you need to succeed.

You May Also Be Interested in

STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Memsic Inc.
Accelerometer Axis
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess