EN
  • EN
  • DE

MAX537BCPE+

Part No MAX537BCPE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 4-CH R-2R 12-bit 16-Pin PDIP N / IC DAC 12BIT QUAD CALIB 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 4
Settling Time 5μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage ±5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 786531-MAX537BCPE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX537
Introduction Date January 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX537BCPE+ CAD Model

Description

Overview of the MAX537BCPE+ from Maxim Integrated

The MAX537BCPE+ is a precision, high-performance, single-channel, serial-input, voltage-output 12-bit digital-to-analog converter (DAC) designed by Maxim Integrated. This advanced component is engineered to deliver accurate analog voltage outputs for a wide range of applications, including automated test equipment, data acquisition systems, and industrial control processes.

Key Features

  • Resolution: The MAX537BCPE+ offers a 12-bit resolution, providing fine granularity for analog signal control and ensuring high-precision output.
  • Interface: It features a 3-wire serial interface which is compatible with SPI, QSPI™, and MICROWIRE™ protocols, making it versatile for various microcontroller or microprocessor connections.
  • Output Range: This DAC operates with a flexible reference input, allowing for a wide range of output voltages. The output can swing from 0V to the voltage applied to the reference input.
  • Package: Packaged in a 16-pin DIP (Dual In-line Package), the MAX537BCPE+ is suitable for through-hole mounting, which is ideal for prototyping and production in various electronic systems.
  • Supply Voltage: It operates from a single +5V supply, simplifying power management in system design.
  • Low Power Consumption: The device is optimized for low power consumption, making it an excellent choice for portable and battery-powered applications.

Performance and Reliability

The MAX537BCPE+ is designed to deliver stable and reliable performance in demanding environments. It features an on-chip output buffer amplifier that can drive 10kΩ loads. Additionally, the DAC's integrated precision ensures minimal temperature drift, ensuring consistent performance over a wide temperature range from 0°C to +70°C.

Applications

This DAC is highly suitable for a variety of applications that require precise digital-to-analog conversion. Its robust design and high accuracy make it an ideal choice for:

  • Process Control and Automation
  • Industrial Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Portable Instrumentation

With its combination of performance, reliability, and versatility, the MAX537BCPE+ is a valuable component for engineers and designers looking to enhance their analog output capabilities in electronic designs.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess