ON Semiconductor MC34119DR2G Low Power Audio Amplifier
The MC34119DR2G from ON Semiconductor is a versatile, low power audio amplifier integrated circuit designed to deliver quality audio performance in a compact package. This device is particularly suitable for battery-powered applications due to its low voltage operation and power-saving features. It is commonly used in a variety of audio applications, such as portable devices, intercoms, and hearing aids, among others.
One of the key features of the MC34119DR2G is its low quiescent current, which makes it an ideal choice for portable applications where battery life is critical. It operates efficiently over a wide supply voltage range from 2.0V to 16V, providing designers with flexibility in various system designs. The device offers a fixed gain of 34 dB, which can be adjusted with external components if required.
The MC34119DR2G is capable of delivering 110 mW of output power into an 8-ohm load with a 5V power supply, ensuring ample volume for most low power audio applications. It also features low distortion, which translates into clear and precise audio output, a characteristic that is highly desirable in audio reproduction devices.
Designed with simplicity in mind, the MC34119DR2G amplifier requires minimal external components, which can help reduce overall system cost and simplify PCB layout. The device is offered in an 8-pin SOIC package, which is widely used and preferred for its small footprint and ease of integration into various electronic assemblies.
ON Semiconductor has equipped the MC34119DR2G with built-in thermal shutdown protection, which safeguards the device against potential damage from overheating. This feature enhances the reliability and longevity of the product, ensuring that it continues to perform even under strenuous conditions.
In summary, the MC34119DR2G from ON Semiconductor is a reliable and efficient solution for low power audio amplification needs. Its low voltage operation, power efficiency, and ease of use make it a popular choice for designers looking to incorporate high-quality audio into their battery-powered or low-power devices.