EN
  • EN
  • DE

PXLS63322AESR2

Part No PXLS63322AESR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description XTRINSIC 2 AXIS MED/MED XY ACCEL / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number PXLS63322
Standard Package 1
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346530-PXLS63322AESR2
Ultra Librarian 3D Model Ultra Librarian PXLS63322AESR2 CAD Model

Description

Introducing the NXP PXLS63322AESR2

The NXP PXLS63322AESR2 is a state-of-the-art semiconductor product designed to meet the demanding needs of modern electronics. This cutting-edge device is engineered to provide a reliable and efficient solution for a wide range of applications, making it an ideal choice for professionals in the industry.

At the heart of the PXLS63322AESR2 is NXP's advanced technology, which ensures high performance and durability. The product features a robust design that is capable of withstanding the rigors of intense operational environments. It is suitable for use in automotive, industrial, and consumer electronics, where precision and reliability are of utmost importance.

This product boasts excellent power management capabilities, which makes it highly energy-efficient. It is designed to optimize power consumption, thereby extending battery life in portable devices and reducing energy costs in stationary applications. The PXLS63322AESR2 also offers impressive data processing speeds, ensuring quick and efficient task execution.

Connectivity is another strong suit of the PXLS63322AESR2. It supports various communication protocols, allowing for seamless integration into existing systems and easy interfacing with other devices. This feature is particularly beneficial for developers looking to create interconnected systems or smart devices that require reliable data exchange.

Safety is a priority for NXP, and the PXLS63322AESR2 is no exception. It includes multiple security features to protect against external threats and ensure the integrity of the data it processes. This makes it a trustworthy component in applications where data security is critical, such as in financial transactions or personal data handling.

Ease of use is also a key consideration in the design of the PXLS63322AESR2. It is user-friendly and can be easily integrated into existing projects with minimal setup time. NXP provides comprehensive technical support and documentation, which helps developers to get the most out of this product.

In summary, the NXP PXLS63322AESR2 is a versatile and powerful semiconductor product that offers a blend of performance, efficiency, and security. Its robustness and ease of integration make it an excellent choice for a broad spectrum of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Memsic Inc.
Accelerometer Axis
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess