EN
  • EN
  • DE

MAX9938FEBS+T

Part No MAX9938FEBS+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1uA, 4-Bump UCSP/SOT23, Precision Current-Sense Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 60 kHz
Bandwidth 125 kHz
Mounting SMD (SMT)
Case / Package BGA
Gain Bandwidth Product 125 kHz
Input Offset Voltage (Vos) 100 µV
Maximum Operating Temperature 85 °C
Max Power Dissipation 238 mW
Max Supply Voltage 28 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.6 V
Nominal Supply Current 1 µA
Number of Circuits 1
Number of Pins 4
Operating Supply Current 1.1 µA
Output Voltage 200 mV
RoHS Compliant
Win Source Part Number 1075883-MAX9938FEBS+T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9938FEBS+T CAD Model

Description

Maxim Integrated's MAX9938FEBS+T Precision Current-Sense Amplifier

The MAX9938FEBS+T is a high-quality precision current-sense amplifier designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This device offers a compact and efficient solution for accurate current measurement in a variety of applications, including battery management, portable devices, and industrial systems.

At the heart of the MAX9938FEBS+T is its ability to provide high accuracy with a low input offset voltage, which ensures precise current sensing even at very low voltage drops across shunt resistors. This feature makes it an ideal choice for applications where power efficiency is critical, as it enables the monitoring of current with minimal power loss.

The MAX9938FEBS+T operates over a wide input common-mode voltage range from -0.1V to +28V, which allows it to function effectively in systems with varying supply voltages. This versatility is further enhanced by its capability to sense both positive and negative currents, providing comprehensive monitoring capabilities for bidirectional current flow.

With its tiny footprint, the MAX9938FEBS+T comes in a 5-pin SC70 package, making it an excellent choice for space-constrained applications. Its small size does not compromise its performance, as it boasts an extended temperature range from -40°C to +125°C, ensuring reliable operation in harsh environments.

The device also features a low supply current, which contributes to the overall energy efficiency of the end application. Additionally, the MAX9938FEBS+T offers a gain accuracy of ±0.5%, which is critical for applications that require precise current control and monitoring.

For designers looking for a robust and precise current-sense amplifier, the MAX9938FEBS+T from Maxim Integrated provides a solution that combines accuracy, efficiency, and versatility in a compact package. Whether implemented in power management systems, overcurrent protection circuits, or any application requiring precise current measurement, this device is engineered to deliver optimal performance.

With Maxim Integrated's commitment to quality and reliability, the MAX9938FEBS+T is a smart choice for engineers seeking to enhance their designs with precise current sensing capabilities.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess