EN
  • EN
  • DE

SNJ54LS145J

Part No SNJ54LS145J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description BCD-TO-DECIMAL DECODERS/DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256662-SNJ54LS145J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54LS145J CAD Model

Description

Product Overview: SNJ54LS145J

The SNJ54LS145J, manufactured by Texas Instruments (TI), is a high-performance, monolithic integrated circuit designed to offer reliable digital decoding. This device is part of the 54LS series, which is known for its low-power Schottky technology, making it suitable for a wide range of applications that require efficient power consumption and high-speed operation.

Key Features

  • Logic Type: BCD to Decimal Decoder / Driver
  • Supply Voltage Range: Typically 5V (4.75V to 5.25V)
  • Operating Temperature Range: -55°C to 125°C, making it ideal for military or industrial applications that require robust performance in extreme conditions.
  • Package: The SNJ54LS145J comes in a durable ceramic flat package (CFP) which provides excellent thermal and electrical performance.
  • Logic Family: LS
  • Number of Pins: 16
  • Output Type: Open Collector, which allows multiple outputs to be connected together for increased current carrying capability.

Applications

The versatility of the SNJ54LS145J makes it an excellent choice for a variety of digital applications, including:

  • Instrumentation
  • Control systems
  • Signal processing
  • Computers and computer peripherals
  • Automated test equipment

Performance and Quality

TI's SNJ54LS145J is designed to meet the stringent requirements of the most demanding applications. With its military-grade temperature range and robust package, it offers exceptional quality and performance. The device features a high fan-out capability, ensuring that it can drive multiple inputs without degradation of signal quality. The open collector outputs also allow for wired-AND configurations, providing additional flexibility in circuit design.

Conclusion

In summary, the SNJ54LS145J from Texas Instruments is a reliable and versatile BCD to Decimal Decoder / Driver that is suitable for a wide range of high-performance applications. Its robust design, combined with low power consumption and high-speed operation, ensures that it remains a preferred choice for engineers and designers looking for quality decoding solutions.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3457 $50.7656
20+ $5.2068 $104.1360
30+ $5.0441 $151.3230
41+ $4.8814 $200.1374
53+ $4.7186 $250.0858
71+ $4.2305 $300.3655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess