EN
  • EN
  • DE

ST25DV-DISCOVERY

Part No ST25DV-DISCOVERY
Manufacturer STMicroelectronics
Catalog RFID Evaluation and Development Kits, Boards
Description DISCOVERY KIT FOR ST25DV04K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RFID Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Bulk
Type Near Field Communication (NFC)
Frequency 13.56MHz
For Use With/Related Products ST25DV04K
Supplied Contents Board(s)
Base Product Number ST25
Other Names 497-17254
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283228-ST25DV-DISCOVERY
Ultra Librarian 3D Model Ultra Librarian ST25DV-DISCOVERY CAD Model

Description

ST25DV-DISCOVERY Kit - STMicroelectronics

The ST25DV-DISCOVERY is an innovative evaluation platform presented by STMicroelectronics, designed to provide a user-friendly approach to exploring the features and capabilities of the ST25DV series Dynamic NFC/RFID tags. This comprehensive kit is ideal for developers and enthusiasts looking to delve into the world of Near Field Communication (NFC) technology and its various applications in consumer electronics, industrial systems, and Internet of Things (IoT) devices.

Key Features

  • NFC RF Interface: The ST25DV-DISCOVERY kit includes an NFC antenna designed to work with the ST25DV series RF interface, facilitating seamless communication with NFC-enabled devices such as smartphones and tablets.
  • Energy Harvesting: One of the standout features of the ST25DV series is the energy harvesting capability. This allows the kit to power itself from the RF field, eliminating the need for an external power source under certain conditions.
  • Fast Data Transfer: The ST25DV chip supports fast data transfer modes, enabling swift communication between the tag and the NFC device, which is essential for a wide range of applications, including data logging and firmware updates.
  • User-friendly Software: The kit comes with a comprehensive set of software tools, including demonstration software and a dedicated Android app, making it easier for developers to test and implement NFC features in their applications.
  • Flexible Memory Organization: The ST25DV series offers a flexible memory organization, which can be easily adapted to various user requirements, ensuring a versatile platform for a multitude of NFC applications.

Applications

The ST25DV-DISCOVERY kit is suitable for a wide range of applications, including but not limited to:

  • Consumer Electronics (e.g., pairing devices, accessory identification)
  • Industrial Systems (e.g., maintenance, asset tracking)
  • IoT and Smart Home Devices (e.g., configuration and data sharing)
  • Healthcare (e.g., patient data management, device authentication)

With its user-friendly interface, comprehensive documentation, and powerful features, the ST25DV-DISCOVERY kit is an excellent starting point for anyone looking to integrate NFC technology into their projects or products.

You May Also Be Interested in

Microchip Technology
KIT DEMO LF IDIC 125KHZ / - T/TK5551, e/TK5530, T5554, ATA5558, 5567, 5570, T5557 RFID Reader 125kHz Evaluation Board
Need more? Email Us
NXP / Nexperia
EVAL READER BLUEBOARD SLRC610
Need more? Email Us
Microchip Technology
MAINBOARD LF W/AVR FOR ATA5275 / Smart RF ATA5275 LF Mainboard 125kHz Evaluation Board
Need more? Email Us
NXP / Nexperia
PNEV5190BP
Need more? Email Us
ams
BOARD DEMO FOR SL900A
Need more? Email Us
NXP / Nexperia
CL READER IC'S /
Lowest to $7.6874
STMicroelectronics
RFID TRANSPONDER TOOL
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR ST25DV04K
Need more? Email Us
STMicroelectronics
NFC/RFID EVAL M24LR 13.56MHZ / - M24LR Read/Write 13.56MHz Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess