EN
  • EN
  • DE

PNEV533D,699

Part No PNEV533D,699
Manufacturer NXP / Nexperia
Catalog RFID Evaluation and Development Kits, Boards
Description BOARD EVAL NFC PN533
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards
Mfr NXP
Package Box
Product Status Obsolete
Type Near Field Communication (NFC)
Frequency 13.56MHz
For Use With/Related Products PN533
Supplied Contents Board(s)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 279345-PNEV533D,699
Ultra Librarian 3D Model Ultra Librarian PNEV533D,699 CAD Model

Description

The NXP PNEV533D,699 is a sophisticated evaluation kit designed to provide developers with a comprehensive platform for exploring and implementing NFC (Near Field Communication) solutions. This kit is specifically tailored for use with NXP's PN533, which is a highly integrated transceiver module for contactless communication at 13.56 MHz based on the 80C51 microcontroller core.

Key Features

  • Flexible NFC Implementation: With the PNEV533D,699, users can experiment with various NFC modes, including reader/writer, card emulation, and peer-to-peer modes, making it a versatile choice for a range of applications.
  • Integrated Microcontroller: The onboard 80C51 microcontroller provides a robust and efficient processing core for handling complex NFC tasks and protocols.
  • User-Friendly Interface: The evaluation kit comes with an easy-to-use interface that allows for quick setup and testing, facilitating a smooth development process.
  • Comprehensive Software Support: NXP offers a suite of software tools and libraries to support the development of NFC applications, ensuring that developers have access to the resources needed to bring their projects to fruition.
  • Advanced Security Features: The PN533 module includes features designed to secure NFC communications, such as encryption and authentication mechanisms, to protect sensitive data during transactions.

Potential Applications

The NXP PNEV533D,699 is ideal for developers looking to create innovative NFC applications in various sectors, including:

  • Mobile payment systems
  • Access control and security systems
  • Public transportation ticketing
  • Smart advertising and marketing solutions
  • Consumer electronics for wireless pairing and data exchange

Technical Specifications

The kit is characterized by its high-performance capabilities and extensive feature set, which includes:

  • Support for ISO/IEC 14443 Type A and B, FeliCa, and ISO/IEC 18092 (NFCIP-1) protocols
  • High-speed data transmission and reception
  • Low-power consumption modes for energy-efficient operation
  • Compact form factor for easy integration into existing systems

With the NXP PNEV533D,699, developers and engineers can confidently approach the design and implementation of cutting-edge NFC solutions, backed by the reliability and expertise of NXP Semiconductors.

You May Also Be Interested in

STMicroelectronics
DISCOVERY KIT FOR THE ST25DV-PWM
Lowest to $20.3014
NXP / Nexperia
KIT REF DESIGN POS NFC CTLR
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC519LC4
Need more? Email Us
ON Semiconductor
SMART PASSIVE SENSOR SYST
Need more? Email Us
NXP / Nexperia
CL READER IC'S /
Lowest to $7.6874
STMicroelectronics
NFC/RFID EVAL M24LR 13.56MHZ / - M24LR Read/Write 13.56MHz Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD RFID READER
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR ST25R3911B
Lowest to $102.6667
Microchip Technology
KIT DEMO LF IDIC 125KHZ / - T/TK5551, e/TK5530, T5554, ATA5558, 5567, 5570, T5557 RFID Reader 125kHz Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess