EN
  • EN
  • DE

ST25R3911B-DISCO

Part No ST25R3911B-DISCO
Manufacturer STMicroelectronics
Catalog RFID Evaluation and Development Kits, Boards
Description DISCOVERY KIT FOR ST25R3911B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Bulk
Product Status Active
Type RFID Reader
Frequency 13.56MHz
For Use With/Related Products ST25R3911B
Supplied Contents Board(s)
Base Product Number ST25
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 814482-ST25R3911B-DISCO
Ultra Librarian 3D Model Ultra Librarian ST25R3911B-DISCO CAD Model

Description

The ST25R3911B-DISCO from STMicroelectronics is a comprehensive discovery kit designed to showcase the capabilities of the ST25R3911B NFC (Near Field Communication) and HF (High-Frequency) RFID reader IC. This discovery kit is an ideal starting point for developers and engineers looking to explore RFID and NFC applications such as contactless payments, access control, and NFC-enabled user interfaces.

Key Features

  • High-Performance RFID/NFC Reader: The ST25R3911B IC at the heart of the kit supports ISO14443 Type A and B, ISO15693, FeliCa, and AP2P communication, making it versatile for a wide range of RFID and NFC applications.
  • Advanced Noise Suppression: The kit includes noise suppression features for improved performance in challenging environments, ensuring reliable communication with NFC devices.
  • Dynamic Power Output: The ST25R3911B IC dynamically adjusts the power output to optimize performance for various tag types and operating conditions.
  • Energy Harvesting: The kit supports energy harvesting capabilities, allowing it to power external circuitry with the energy gleaned from the RF field.
  • Flexible Firmware Options: Users can easily upgrade the firmware to adapt the discovery kit to their specific use cases and requirements.

Development Support

The discovery kit is supported by a range of software tools and documentation to assist in the rapid development and deployment of RFID and NFC solutions. Engineers can leverage ST's comprehensive software libraries and example codes to jump-start their designs.

Applications

The ST25R3911B-DISCO discovery kit is suitable for a broad spectrum of applications, including but not limited to:

  • Contactless payment systems
  • Access control systems
  • NFC-enabled user interfaces
  • Smart advertising and retail
  • Industrial IoT and asset tracking

Whether you are a seasoned engineer or just starting with RFID/NFC technology, the ST25R3911B-DISCO discovery kit from STMicroelectronics provides a feature-rich platform for developing innovative and efficient solutions in the world of wireless connectivity.

You May Also Be Interested in

STMicroelectronics
DISCOVERY KIT FOR THE ST25R3916
Need more? Email Us
ON Semiconductor
SMART PASSIVE SENSOR SYST
Need more? Email Us
NXP / Nexperia
CL READER IC'S
Lowest to $8.6260
NXP / Nexperia
BOARD EVAL NFC PN512 VER.B /
Need more? Email Us
Microchip Technology
KIT EVAL LF RFID READER / - Read/Write 125kHz, 134.2kHz Evaluation Board
Need more? Email Us
NXP / Nexperia
NFC DEV BOARD - PN7462 / - PN7462 Near Field Communication (NFC) Evaluation Board
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR ST25R3911B
Lowest to $102.6667
Microchip Technology
BOARD EVAL FOR ATAB5570 / - ATA5570 Read/Write Evaluation Board
Need more? Email Us
NXP / Nexperia
BOARD EV B READER FOR PRH601 / - PRH601 Near Field Communication (NFC) 13.56MHz Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.6667 $102.6667
2+ $99.4584 $198.9168
3+ $96.2501 $288.7503
4+ $93.0417 $372.1668
5+ $83.4168 $417.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess