EN
  • EN
  • DE

ST25DV-PWM-ESET

Part No ST25DV-PWM-ESET
Manufacturer STMicroelectronics
Catalog RFID Evaluation and Development Kits, Boards
Description DISCOVERY KIT FOR THE ST25DV-PWM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RFID Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Bulk
Type Near Field Communication (NFC)
Frequency 13.56MHz
For Use With/Related Products ST25DV02K-W2
Supplied Contents Board(s)
Base Product Number ST25
Other Names 497-18215,-1138-ST25DV-PWM-ESET
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283229-ST25DV-PWM-ESET
Ultra Librarian 3D Model Ultra Librarian ST25DV-PWM-ESET CAD Model

Description

ST25DV-PWM-ESET - Dynamic NFC/RFID Tag ICs with PWM Output

The ST25DV-PWM-ESET from STMicroelectronics is a highly versatile NFC/RFID tag IC designed to deliver a new level of performance for NFC and RFID applications. This dynamic tag IC integrates both the ISO 15693 and NFC Type V standards, making it compatible with a wide range of NFC devices, including smartphones and RFID readers. Its unique feature is the PWM (Pulse Width Modulation) output capability, which allows the device to directly control power delivery to various systems, such as LED lighting, without the need for an additional microcontroller.

Featuring an EEPROM memory size of 64 Kbits, the ST25DV-PWM-ESET provides ample space for user data storage. This memory can be accessed through either the RF interface or the I2C interface, ensuring flexibility and ease of integration into existing systems. The EEPROM also supports a fast transfer mode, enhancing the speed at which data can be read or written.

One of the key advantages of the ST25DV-PWM-ESET is its energy harvesting capability. This feature enables the device to collect energy from the RF field, providing a power source for small applications or to simply extend the battery life of the device it's integrated into. The energy harvesting output is configurable, allowing for optimization based on the specific needs of the application.

The product also offers robust protection features. It includes a 32-bit password protection mechanism to secure the EEPROM content, ensuring that sensitive data remains safe from unauthorized access. Additionally, the ST25DV-PWM-ESET comes with an integrated tamper detection feature, which can be programmed to trigger a specific response when a security breach is detected, adding an extra layer of security to the system.

Designed with versatility in mind, the ST25DV-PWM-ESET is ideal for a wide range of applications, including home automation, consumer electronics, and industrial systems. Its small form factor and low power consumption make it an excellent choice for designers looking to add NFC connectivity and PWM control to their products without compromising on space or energy efficiency.

Overall, the ST25DV-PWM-ESET from STMicroelectronics represents a powerful solution for NFC/RFID applications requiring PWM output, providing designers with a flexible, secure, and energy-efficient IC.

You May Also Be Interested in

NXP / Nexperia
BOARD EVAL NFC PN512 VER.B /
Need more? Email Us
STMicroelectronics
NFC/RFID EVAL M24LR 13.56MHZ / - M24LR Read/Write 13.56MHz Evaluation Board
Need more? Email Us
Microchip Technology
KIT EVAL LF RFID READER / - Read/Write 125kHz, 134.2kHz Evaluation Board
Need more? Email Us
Microchip Technology
BOARD EVAL FOR ATAB5570 / - ATA5570 Read/Write Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LNA MMIC HMC717
Need more? Email Us
STMicroelectronics
STARTER KIT M24LR-64-R
Need more? Email Us
STMicroelectronics
EVAL BOARD RFID READER
Need more? Email Us
NXP / Nexperia
PNEV5190BP
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR ST25R3911B
Lowest to $102.6667

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3014 $60.9042
7+ $16.6586 $116.6102
11+ $16.1377 $177.5147
15+ $15.6168 $234.2520
20+ $15.0970 $301.9400
26+ $13.5343 $351.8918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess