EN
  • EN
  • DE

PN7150B0HN/C11002Y

Part No PN7150B0HN/C11002Y
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 40HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Package Tape & Reel
Product Status Active
Type RFID Reader
Frequency 13.56MHz
Standards FeliCa, ISO 14443, MIFARE, NFC
Interface I2C, UART
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Base Product Number PN7150
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845530-PN7150B0HN/C11002Y
Ultra Librarian 3D Model Ultra Librarian PN7150B0HN/C11002Y CAD Model

Description

The NXP PN7150B0HN/C11002Y is a high-performance full NFC controller with integrated firmware, designed to enable fast and easy integration of Near Field Communication (NFC) functions into various electronic devices. This integrated solution is part of NXP's range of NFC products and is well-suited for a wide range of applications in the areas of consumer electronics, payment systems, and access control.

Key Features

  • High Performance: With its built-in ARM Cortex-M0 microprocessor and integrated firmware, the PN7150B0HN/C11002Y offers fast NFC initiation and data exchange rates.
  • Plug'n Play Integration: The device is designed for easy integration with minimal design efforts, enabling quick implementation of NFC capabilities into various applications.
  • Multiple Protocol Support: It supports a wide range of NFC communication protocols, including ISO/IEC 14443 A&B, FeliCa, and ISO/IEC 15693, offering versatility in device communication.
  • Energy Efficiency: The PN7150B0HN/C11002Y has been optimized for low power consumption, which is essential for battery-powered devices.
  • RF Field Detection: An RF field detection feature enables the device to identify the presence of an NFC field and to switch on the NFC communication interface only when necessary, further conserving energy.

Applications

  • Smartphones and Tablets
  • Wearable Devices
  • Wireless Payment Systems
  • Smart Home and IoT Devices
  • Access Control Systems

Package and Quality

The PN7150B0HN/C11002Y comes in a small HVQFN package, making it suitable for space-constrained applications. As with all NXP products, it adheres to high-quality standards, ensuring reliability and performance in demanding environments.

Support and Resources

NXP provides extensive support for the PN7150B0HN/C11002Y, including technical documentation, application notes, and software libraries to assist developers in integrating this NFC controller into their products. With its robust support network, NXP ensures that developers have the resources they need to create innovative NFC-enabled solutions.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2013 $50.4156
30+ $3.4472 $103.4160
45+ $3.3395 $150.2775
62+ $3.2318 $200.3716
81+ $3.1241 $253.0521
108+ $2.8009 $302.4972
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,911 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess