EN
  • EN
  • DE

PMMA1251KEGR2

Part No PMMA1251KEGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL Z-AXIS / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number PMMA1
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1346478-PMMA1251KEGR2
Ultra Librarian 3D Model Ultra Librarian PMMA1251KEGR2 CAD Model

Description

Introducing the PMMA1251KEGR2 from NXP

The PMMA1251KEGR2 is a state-of-the-art microcontroller product designed and manufactured by NXP Semiconductors. This product is part of the Power Architecture® family, renowned for its exceptional performance, power efficiency, and versatility. The PMMA1251KEGR2 is engineered to meet the demanding needs of automotive, industrial, and networking applications, offering a robust solution for system designers.

Key Features

  • Advanced Core: At the heart of the PMMA1251KEGR2 is a high-performance Power Architecture core, which delivers the computational power necessary for complex tasks and real-time processing.
  • Memory: The device comes equipped with ample memory, including high-speed RAM and flash memory, to support a variety of applications and ensure smooth operation.
  • Connectivity: With multiple communication interfaces, the PMMA1251KEGR2 offers excellent connectivity options. These interfaces include CAN, LIN, and Ethernet, providing versatile networking capabilities.
  • Robust I/O: The microcontroller features a wide range of input/output ports that allow for easy integration with sensors, actuators, and other peripherals, enhancing its adaptability in different system architectures.
  • Security: Security is a top priority for NXP, and the PMMA1251KEGR2 incorporates advanced security features to protect against unauthorized access and ensure the integrity of data.

Applications

The versatility of the PMMA1251KEGR2 makes it ideal for a broad spectrum of applications. Its robust design is particularly well-suited for:

  • Automotive control units
  • Industrial automation systems
  • Networking equipment
  • Complex embedded systems

Quality and Reliability

NXP's commitment to quality and reliability is evident in the PMMA1251KEGR2. The microcontroller is designed to withstand harsh environments and is compliant with industry standards, ensuring long-term performance and stability.

Support and Resources

Developers can take advantage of NXP's extensive support network, which includes technical documentation, development tools, and a community forum. This ensures that integrating the PMMA1251KEGR2 into your project is as seamless as possible, with resources readily available to assist with any aspect of the product's implementation.

With its impressive features, broad applicability, and backed by NXP's reputation for excellence, the PMMA1251KEGR2 is the ideal choice for your next high-performance microcontroller needs.

You May Also Be Interested in

NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess