EN
  • EN
  • DE

APL5308-30AC-TR

Part No APL5308-30AC-TR
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817574-APL5308-30AC-TR
Ultra Librarian 3D Model Ultra Librarian APL5308-30AC-TR CAD Model

Description

The APL5308-30AC-TR is a dual, low-dropout (LDO) linear regulator from Anpec Electronics. It provides two independent regulated voltage outputs, making it suitable for applications requiring multiple voltage rails. The "-30AC" likely represents a specific voltage configuration and package option, while "-TR" indicates tape and reel packaging.

Applications:

  • Portable Devices: Powers different sections of smartphones, tablets, and other portable electronics requiring multiple voltage rails.
  • Wireless Communication Modules: Supplies power to RF transceivers, baseband processors, and other components in wireless modules.
  • Microcontroller Systems: Provides regulated power to microcontrollers and associated peripherals.
  • Sensor Systems: Powers sensors and signal conditioning circuitry requiring stable voltage.
  • Industrial Control Systems: Supplies power to different components within industrial control systems.

Features:

  • Dual LDO Regulators: Contains two independent LDO regulators in a single package.
  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltages.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Over-Current Protection: Protects against excessive load current.
  • Thermal Shutdown: Prevents damage from overheating.

Benefits:

  • Reduced Board Space: Integrating two regulators into a single package reduces board space requirements.
  • Improved Efficiency: Low dropout voltage and quiescent current contribute to higher efficiency.
  • Enhanced System Reliability: Over-current protection and thermal shutdown improve system reliability.
  • Simplified Design: Integration simplifies the design process.
  • Cost-Effective Solution: Reduces component count and overall system cost.

Additional Details:

The APL5308-30AC-TR operates from a single supply voltage and provides two regulated output voltages. The "30" might signify 3.0V output (consult datasheet). Specific technical specifications include input voltage range, output voltage accuracy, dropout voltage at different load currents, quiescent current, and protection features. Refer to Anpec Electronics' datasheet for APL5308-30AC-TR for detailed specifications. The device is typically available in a small surface-mount package. The TR suffix indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess