EN
  • EN
  • DE

1N4756AP/TR8

Part No 1N4756AP/TR8
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 47V 1W DO204AL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 19 Weeks
Features Zener Diode 47 V 1 W ±5% Through Hole DO-204AL (DO-41)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Through Hole
Package DO-204AL, DO-41, Axial
Case / Package DO-204AL (DO-41)
Family Name 1N4756
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1N4756AP/TR8-ND, 1N4756AMSCT, 1N4756ADO41MSTR-NDR, 1N4756A P, 1N4756APMSTR, 1N4756AGMSCT, 1N4756AP, 1N4756ADO41MSTR, 1N4756AMSCT-ND, 278-1N4756AP/TR8CT, 1N4756AMSTR-ND, 1N4756AMSTR, 1N4756APMSCT, 1N4756APMSCT-ND, 1N4756APMSTR-ND, 278-1N4756AP/TR8TR, 1N4756ADO41, 1N4756ADO41MSTR-ND, 1N4756ADO41MSCT-ND, 1N4756AGMSCT-ND, 1N4756ADO41MSCT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905674-1N4756AP/TR8
Ultra Librarian 3D Model Ultra Librarian 1N4756AP/TR8 CAD Model

Description

Product Overview: 1N4756AP/TR8 from Microchip Technology

The 1N4756AP/TR8 is a precision Zener voltage regulator diode, designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This electronic component is known for its reliability and consistency, making it an ideal choice for a wide range of applications that require voltage regulation and protection functions.

Key Features

  • Zener Voltage: The 1N4756AP/TR8 provides a Zener voltage of 47V, which is suitable for various electronic circuits that require a stable reference voltage.
  • Power Dissipation: With a power dissipation capability of 1W, this Zener diode can withstand moderate power levels, making it suitable for a range of electronic applications.
  • Package: This component comes in a DO-41 plastic package, which is known for its durability and ease of mounting on printed circuit boards (PCBs).
  • High Stability: The 1N4756AP/TR8 offers high stability and resistance to thermal runaway, ensuring consistent performance across various temperatures and operating conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, which provides precise voltage regulation for sensitive circuits.
  • Lead-Free and RoHS Compliant: Microchip Technology is committed to environmental sustainability, and the 1N4756AP/TR8 is both lead-free and RoHS compliant, minimizing the environmental impact of electronic components.

Applications

The 1N4756AP/TR8 is versatile and can be used in a multitude of electronic circuits. Common applications include:

  • Voltage regulation for power supplies
  • Surge protection in consumer electronics
  • Overvoltage and overcurrent protection in industrial systems
  • Reference voltage in analog-to-digital converters (ADCs)
  • Energy management systems

Quality and Support

Microchip Technology ensures the highest quality for its components, and the 1N4756AP/TR8 is no exception. Customers can rely on Microchip's support and extensive documentation, including detailed datasheets and application notes, to integrate this Zener diode into their designs effectively. With its robust design and precise voltage control, the 1N4756AP/TR8 is an excellent choice for engineers and designers looking for a reliable voltage regulation solution.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0817 $54.0850
115+ $0.8875 $102.0625
175+ $0.8598 $150.4650
245+ $0.8321 $203.8645
315+ $0.8043 $253.3545
420+ $0.7211 $302.8620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess