The PCF8566T/1,118 is a versatile and highly integrated LCD driver, designed and manufactured by NXP Semiconductors. It is a powerful solution for driving liquid crystal displays, offering a high level of multiplexing that makes it an optimal choice for small to medium-sized alphanumeric and graphical displays.
Key Features
- Universal LCD Driver: Capable of driving displays with up to 24 segments and 4 common lines, making it suitable for a wide range of applications.
- Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-operated devices due to its low power consumption.
- Flexible Interface: The device features an I²C-bus interface, allowing for easy communication with microcontrollers and processors.
- Multiple Display Modes: Supports various display modes including static, duplex, triplex, and quadruplex, offering flexibility in display design.
- Extended Temperature Range: Operates effectively across a wide temperature range, ensuring reliability in diverse environments.
Applications
The PCF8566T/1,118 is ideal for a broad spectrum of applications, including but not limited to consumer electronics, automotive instrument clusters, industrial displays, and medical equipment. Its ability to drive multiple segments makes it a common choice for LCD panels in clocks, calculators, and portable instrumentation.
Technical Specifications
- Package: The device comes in a SOT353-1 package, which is compact and suitable for space-constrained applications.
- Supply Voltage: Operates at a supply voltage range of 2.5 V to 6 V, providing design flexibility for various power supply requirements.
- Display Data RAM: Includes an onboard display data RAM for easy manipulation of display patterns.
Ordering and Quality Information
The PCF8566T/1,118 is available for order in various quantities, catering to both small-scale projects and large-volume production. NXP Semiconductors ensures the highest quality standards, with rigorous testing and quality control measures in place for all their products.