EN
  • EN
  • DE
  • IT

ECHU1C123GX5

Part No ECHU1C123GX5
Manufacturer Panasonic
Catalog Film Capacitors
Description Plastic Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1170648-ECHU1C123GX5
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECHU1C123GX5 CAD Model

Description

The ECHU1C123GX5 is a film capacitor manufactured by Panasonic. It is part of the ECQU series, known for its reliability and performance in general purpose applications. These capacitors are designed to provide stable capacitance and are commonly used in a variety of electronic circuits.

Applications

  • Power Supplies: Used for filtering and smoothing in power supply circuits.
  • Consumer Electronics: Commonly found in devices like televisions, audio equipment, and other appliances for signal coupling and decoupling.
  • Industrial Equipment: Utilized in motor drives, inverters, and other industrial applications for reliable performance.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting systems.
  • Noise Suppression: Helps reduce electromagnetic interference (EMI) in electronic devices.
  • Signal Coupling and Decoupling: Employed to isolate signals and reduce noise in both analog and digital circuits.
  • Snubber Circuits: Protects switching devices from voltage transients.
  • Filtering Circuits: Used in both analog and digital filter designs for frequency selection and noise reduction.

Features

  • Metallized Film Construction: Offers excellent self-healing properties and enhanced reliability.
  • Polyester Film Dielectric: Provides stable capacitance with a low dissipation factor.
  • Compact Size: Designed for high-density mounting on circuit boards.
  • High Moisture Resistance: Suitable for use in humid environments.
  • Flame Retardant Coating: Enhances safety by preventing fire hazards.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.
  • Excellent Pulse Handling Capability: Suitable for applications involving high pulse currents.
  • Long Life: Designed for extended operational life in demanding applications.

Benefits

  • Reliable Performance: Ensures stable operation and long life in diverse electronic circuits.
  • Compact Design: Allows for efficient use of board space, particularly in space-constrained environments.
  • High Safety: Flame retardant coating offers added protection against potential fire hazards.
  • Environmentally Friendly: RoHS compliance ensures that the product meets environmental standards.
  • Versatile Use: Suitable for a wide array of general-purpose applications.
  • Noise Reduction: Effective in suppressing noise and improving overall signal integrity.

Additional Details

The ECHU1C123GX5 has a capacitance of 0.012uF (microfarads) or 12nF (nanofarads). The voltage rating typically falls within the 50V to 100V range, which needs verification from the official datasheet. The '1C' in the part number indicates the voltage rating, while the 'GX5' specifies the lead style and packaging of the component. For accurate and detailed specifications, including capacitance tolerance, operating temperature range, and physical dimensions, it is important to consult the official Panasonic datasheet. These capacitors are also designed for automated placement during manufacturing.

You May Also Be Interested in

Kemet
CAP FILM 0.33UF 5% 400VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318
Draloric
CAP FILM 0.47UF 20% 630VDC RAD
Lowest to $1.4553
Cornell Dubilier Knowles
CAP FILM 50UF 10% 750VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess