EN
  • EN
  • DE
  • IT

PCF8551ATT/A

Part No PCF8551ATT/A
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description UNIVERSAL 36 X 4 LCD SEGMENT DRI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930119-PCF8551ATT/A
Ultra Librarian 3D Model Ultra Librarian PCF8551ATT/A CAD Model

Description

NXP PCF8551ATT/A LCD Driver

The NXP PCF8551ATT/A is a versatile LCD driver designed to meet the demands of modern, low-power display applications. This compact, feature-rich component is ideal for driving vertical and horizontal multiplexed Liquid Crystal Displays (LCDs). With its ability to support a wide range of LCD screen sizes and configurations, the PCF8551ATT/A is a perfect choice for a variety of products, including home appliances, medical devices, industrial controls, and consumer electronics.

At the heart of the PCF8551ATT/A is its ability to drive up to 32 segments and support up to 4 backplanes, enabling it to manage complex display information with ease. This capability allows for clear and crisp display of characters, numbers, and symbols, which is essential for user interfaces that require immediate and clear information display.

The device operates on a low power supply, ranging from 2.5V to 5.5V, which makes it an excellent choice for battery-operated devices where power efficiency is critical. Its low power consumption helps extend the battery life of portable devices, ensuring that they can be used for longer periods without the need for frequent recharging.

One of the key features of the PCF8551ATT/A is its built-in oscillator, which reduces the number of external components required, thus simplifying the design and reducing the overall bill of materials. Additionally, the device includes an internal LCD bias voltage generation, which further contributes to a simplified design and cost-effectiveness.

The PCF8551ATT/A also offers a variety of interfaces for communication, including I²C-bus and SPI-bus, providing flexibility in system design and ensuring easy integration with a wide range of microcontrollers. This makes it a highly adaptable solution for developers looking to create products with sophisticated display capabilities.

Overall, the NXP PCF8551ATT/A LCD driver is an efficient and reliable solution for driving multiplexed LCDs. Its combination of low power consumption, flexible interfacing options, and ability to drive complex displays makes it an excellent choice for developers and manufacturers aiming to create products with high-quality user interfaces.

You May Also Be Interested in

Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8345 $55.0350
70+ $1.5053 $105.3710
105+ $1.4582 $153.1110
145+ $1.4112 $204.6240
185+ $1.3641 $252.3585
250+ $1.2230 $305.7500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess