EN
  • EN
  • DE
  • IT

MAX1870ETJ

Part No MAX1870ETJ
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description BATT CHARGER LI+ STEP-UP/STEP-DN / Charger IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX1870
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702282-MAX1870ETJ
Ultra Librarian 3D Model Ultra Librarian MAX1870ETJ CAD Model

Description

The MAX1870ETJ from Maxim Integrated is a comprehensive power-management IC designed to cater to the needs of modern portable electronics that require efficient battery charging and power regulation. This advanced component is engineered to provide a seamless solution for charging lithium-ion (Li+) batteries, which are commonly used in laptops, smartphones, and other portable devices.

Key Features

  • Integrated Charger: The MAX1870ETJ incorporates a sophisticated charging circuit that is capable of regulating the flow of current and voltage to the battery, ensuring a safe and fast charging process.
  • Thermally Efficient: Housed in a thermally enhanced, thin QFN package, the MAX1870ETJ ensures superior thermal management, which is crucial for maintaining performance and longevity in compact electronic devices.
  • High-Accuracy Voltage Regulation: With precision voltage regulation, this IC maintains the battery voltage within tight tolerances, which is essential for maximizing battery life and safety.
  • Smart Power Control: The device features an intelligent control system that optimizes charging based on various conditions, such as battery temperature and charging state, to enhance the overall efficiency and safety of the charging process.

Applications

The MAX1870ETJ is suitable for a wide range of applications where efficient battery management is crucial. It's an ideal choice for:

  • Notebook and Laptop Computers
  • Portable Media Players
  • Handheld Devices
  • Smartphones
  • Other Battery-Powered Devices

Technical Specifications

The technical specifications of the MAX1870ETJ include:

  • Supply Voltage Range: 4.5V to 24V
  • Programmable Charge Current
  • Integrated Power FETs for Charge and Discharge
  • High-Accuracy Current-Sense Amplifier
  • Thermal Regulation to Maximize Charge Rate Without Risk of Overheating

With its combination of advanced features and robust design, the MAX1870ETJ from Maxim Integrated stands out as a top-tier solution for power management in battery-powered devices. Its ability to ensure safe, efficient, and fast charging makes it a valuable component for any portable electronic product design.

You May Also Be Interested in

Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1335 $64.0050
70+ $1.7507 $122.5490
105+ $1.6959 $178.0695
145+ $1.6413 $237.9885
185+ $1.5865 $293.5025
245+ $1.4224 $348.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess