EN
  • EN
  • DE

PCF85176T/1

Part No PCF85176T/1
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DVR 40SEG 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Display Type LCD
Configuration 40 Segment
Operating Supply Current 20μA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 270332-PCF85176T/1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF85176T/1 CAD Model

Description

Introducing the PCF85176T/1 LCD Driver from NXP Semiconductors

The PCF85176T/1 is a versatile and efficient LCD driver designed by NXP Semiconductors, a leader in the technology industry known for its innovative and reliable products. This driver is specifically engineered to drive liquid crystal displays (LCDs) and is an ideal choice for a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features

  • Extended Temperature Range: The PCF85176T/1 operates over a wide temperature range, making it suitable for harsh environments and ensuring reliable performance under varying conditions.
  • High Multiplex Rate: It supports a high multiplex rate, enabling the control of a large number of segments and thus offering flexibility in the design of complex display panels.
  • Low Power Consumption: Designed with power efficiency in mind, this LCD driver is perfect for battery-operated devices, as it helps in extending the battery life by consuming minimal power.
  • I2C-Bus Interface: The device includes an I2C-bus interface that allows for easy communication with microcontrollers and processors, simplifying the integration process into various electronic systems.
  • Multiple LCD Bias Configurations: It provides a range of LCD bias configurations to match the requirements of different LCD panel types, ensuring optimal display quality and performance.

Applications

The PCF85176T/1's robust feature set makes it an excellent choice for a variety of applications. It is commonly used in:

  • Automotive dashboards and control panels
  • Industrial machine interfaces
  • Home appliances with LCD screens
  • Portable medical devices
  • Handheld instruments and meters

Product Specifications

The PCF85176T/1 is designed with the following specifications:

  • 40 x 4 LCD driver capability
  • Single-chip LCD controller/driver
  • Internal memory for display data
  • Selectable backplane drive configuration: static, 1/2, 1/3, or 1/4 multiplexed
  • Software programmable frame frequency and multiplex rate
  • On-chip generation of LCD supply voltage
  • Available in a compact TSSOP package

With its combination of performance, flexibility, and ease of use, the PCF85176T/1 from NXP Semiconductors stands out as a top choice for developers and manufacturers looking to create sophisticated and user-friendly interfaces with LCDs.

You May Also Be Interested in

NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Silicon Labs
Lowest to $6.3275
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6507 $51.1717
65+ $1.5463 $100.5095
101+ $1.4940 $150.8940
144+ $1.3896 $200.1024
187+ $1.3373 $250.0751
234+ $1.2851 $300.7134
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess