EN
  • EN
  • DE

AM1806EZWT3

Part No AM1806EZWT3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 375MHZ 361NFBGA / MPU AM1x RISC 32bit 375MHz 1.8V/3.3V 361-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 375MHz
Co-Processors/DSP System Control; CP15
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Additional Interfaces I2C, McASP, McBSP, SPI, MMC/SD, UART
Win Source Part Number 768434-AM1806EZWT3
Popularity Medium
Supply and Demand Status Limited
Family Name AM1806
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM1806EZWT3 CAD Model

Description

Product Overview: Texas Instruments AM1806EZWT3

The Texas Instruments AM1806EZWT3 is a high-performance microcontroller that is part of the Sitara™ family, designed to meet the intense processing needs of modern embedded applications. This device integrates an ARM9 core with a rich set of peripherals, making it an ideal solution for industrial, consumer electronics, and networking applications.

Key Features

  • Processor Core: The AM1806EZWT3 is powered by an ARM926EJ-S core that runs at speeds up to 456 MHz, delivering the computational power necessary for complex tasks.
  • Memory: It includes an on-chip memory system featuring a 64KB ROM, 128KB of RAM, and an external memory interface that supports a wide range of storage options.
  • Connectivity: This microcontroller offers a variety of connectivity options, including USB 2.0 with PHY, Ethernet MAC, and multiple serial ports for UART, SPI, and I2C communications.
  • Integrated Peripherals: The device boasts a rich peripheral set, including a 10/100 Mb/s Ethernet MAC, high-speed USB 2.0 OTG with PHY, and a host of other interfaces to connect with a variety of external devices.
  • Power Management: Advanced power management techniques are employed to ensure low power consumption, making the AM1806EZWT3 suitable for battery-powered and energy-sensitive applications.

Applications

The versatility of the AM1806EZWT3 makes it suitable for a broad range of applications, such as:

  • Industrial automation and control systems
  • Human-machine interfaces (HMI)
  • Portable data terminals
  • Networking equipment
  • Consumer electronics

Design Support

Texas Instruments provides comprehensive design support for the AM1806EZWT3, including technical documentation, development tools, and software. Engineers can access a wealth of resources to facilitate the design process and reduce time to market.

With its robust architecture, extensive integration, and support for a wide range of operating systems, the Texas Instruments AM1806EZWT3 is a reliable and flexible microcontroller choice for designers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
IBM
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5057 $73.5171
5+ $20.1072 $100.5360
8+ $19.4789 $155.8312
11+ $18.8505 $207.3555
14+ $18.2222 $255.1108
19+ $16.3371 $310.4049
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess