EN
  • EN
  • DE

PCF7961ATT/D1AE07J

Part No PCF7961ATT/D1AE07J
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description IC REMOTE KEYLESS ENTRY 20TSSOP / RF Transmitter Antenna
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr NXP
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number PCF7961
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1030718-PCF7961ATT/D1AE07J
Ultra Librarian 3D Model Ultra Librarian PCF7961ATT/D1AE07J CAD Model

Description

The NXP PCF7961ATT/D1AE07J is a highly integrated transponder chip designed for use in advanced keyless entry and start systems for vehicles. This sophisticated piece of technology is a part of NXP's broad portfolio of automotive solutions, which are aimed at enhancing security, convenience, and performance in modern vehicles.

The chip is built around a Hitag AES-based transponder, which operates at a frequency of 125 kHz. It supports the latest security protocols and encryption standards to ensure secure communication between the key fob and the vehicle's immobilizer system. The PCF7961ATT/D1AE07J is capable of challenge-response authentication, which is a critical feature for preventing unauthorized access and engine start.

One of the key features of this transponder chip is its low power consumption, which contributes to the extended battery life of key fobs. This is particularly important for maintaining the functionality of passive keyless entry and start systems over extended periods. The chip also boasts a wide operating temperature range, making it suitable for use in various environments and climates.

The PCF7961ATT/D1AE07J comes in a small, leadless package, which allows for a compact design of the key fob. This is an essential aspect for automotive manufacturers who are looking to provide sleek, modern key designs without compromising on functionality or security.

NXP's commitment to security is further demonstrated by the inclusion of a unique secret key for each transponder, which is securely stored and protected against cloning and other types of attacks. This ensures that each key fob has a unique identity that can be trusted by the vehicle's security system.

Overall, the NXP PCF7961ATT/D1AE07J is a testament to NXP's expertise in creating secure and efficient solutions for the automotive industry. Its robust security features, low power consumption, and compact design make it an ideal choice for manufacturers looking to incorporate advanced keyless entry and start systems into their vehicles.

You May Also Be Interested in

Microchip Technology
IC ASK TRANSMITTER UHF 14SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
NXP / Nexperia
RF XMITTER 110-205KHZ 32VFQFN
Need more? Email Us
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
Maxim Integrated
IC TRANSMITTER QUAD 48TQFN
Lowest to $2.4024
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess