EN
  • EN
  • DE

PCF7941ETT/M2AB300

Part No PCF7941ETT/M2AB300
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description IC REMOTE KEYLESS ENTRY 20TSSOP / RF Transmitter Antenna
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr NXP
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number PCF7941
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1145420-PCF7941ETT/M2AB300
Ultra Librarian 3D Model Ultra Librarian PCF7941ETT/M2AB300 CAD Model

Description

The PCF7941ETT/M2AB300 is a cutting-edge security solution from NXP Semiconductors, tailored for the automotive industry. This secure key transponder is designed to provide enhanced security and reliability for vehicle immobilizer systems. With its advanced encryption and communication capabilities, it stands as a top choice for manufacturers looking to integrate high-level security features into their vehicles.

Key Features

  • High-Security Level: The PCF7941ETT/M2AB300 utilizes sophisticated encryption algorithms to ensure secure communication between the key and the vehicle's immobilizer, making it extremely difficult for unauthorized parties to intercept or duplicate the key's signal.
  • Low Power Consumption: Engineered for efficiency, this transponder is designed to operate with minimal power usage, thereby extending the life of the key's battery and reducing the need for frequent replacements.
  • Robust Design: It is built to withstand harsh automotive environments, ensuring reliable performance under a wide range of temperatures and conditions.
  • Easy Integration: The compact form factor and standardized communication protocols make it easy to integrate into a variety of vehicle designs without extensive modifications.

Applications

Primarily used in the automotive sector, the PCF7941ETT/M2AB300 is ideal for implementing in vehicle immobilizer systems. Its robust security features make it an essential component in the design of modern cars, where protection against theft and unauthorized use is a significant concern.

Technical Specifications

  • Part Number: PCF7941ETT/M2AB300
  • Manufacturer: NXP Semiconductors
  • Package: Small outline, low profile package
  • Operating Frequency: 125 kHz for standard immobilizer communication
  • Supply Voltage: Low voltage operation compatible with automotive requirements

In conclusion, NXP's PCF7941ETT/M2AB300 is a highly secure and reliable choice for automotive manufacturers seeking to incorporate advanced immobilizer systems into their vehicles. Its combination of security, efficiency, and durability makes it an invaluable component for modern vehicle security solutions.

You May Also Be Interested in

Maxim Integrated
RF Transmitter 900MHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Need more? Email Us
Microchip Technology
IC TX UHF ASK/FSK 432MHZ 24VQFN
Need more? Email Us
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265
Microchip Technology
IC ASK TRANSMITTER UHF 14SOIC
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Microchip Technology
IC TX UHF ASK/FSK 315MHZ10MSOP
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess