EN
  • EN
  • DE
  • IT

SX9310ICSTRT

Part No SX9310ICSTRT
Manufacturer Semtech Corporation
Catalog Proximity Sensors
Description IC SAR SMART SOLUTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Semtech Corporation
Sensor Type Capacitive
Output Type I2C
Shielding Shielded
Operating Supply Voltage 2.7 V ~ 5.5 V
Termination Style SMD (SMT) Tab
Operating Temperature Range -40°C ~ 85°C
Manufacturer Homepage www.semtech.com
Win Source Part Number 756998-SX9310ICSTRT
Popularity Medium
Supply and Demand Status Limited
Family Name SX9310
Introduction Date June 22, 2017
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SX9310ICSTRT CAD Model

Description

The SX9310ICSTRT is a capacitive proximity sensor from Semtech Corporation. It is designed to detect the presence of a nearby object without physical contact. The sensor uses changes in capacitance to determine proximity, making it suitable for a wide range of applications.

Applications

  • Touchless switches
  • Proximity detection in mobile devices
  • Object detection in industrial automation
  • Gesture recognition
  • Wearable devices
  • Security systems
  • Lighting control

Features

  • Capacitive proximity sensing
  • High sensitivity
  • Low power consumption
  • Integrated ambient light sensor
  • Digital output
  • Small package size
  • Automatic calibration

Benefits

  • Enables touchless user interfaces
  • Detects proximity with high accuracy
  • Extends battery life in portable devices
  • Adapts to different lighting conditions
  • Easy to integrate into microcontroller-based systems
  • Reduces system cost and complexity

Additional Details

The SX9310ICSTRT typically operates with a supply voltage of around 3V. The sensitivity can be adjusted to optimize performance for different applications. The integrated ambient light sensor can be used to compensate for changes in ambient lighting conditions. The digital output provides a simple interface for reading the proximity data. Automatic calibration ensures accurate and reliable performance over time. Further technical details, including sensing range, power consumption, and digital interface specifications can be found in the Semtech Corporation datasheet for the SX9310ICSTRT.

You May Also Be Interested in

Omron
SENSOR PROX INDUCTIVE 2.5MM MOD /
Need more? Email Us
Crouzet USA
SENSOR PROX INDUCTIVE 1MM CYLIND
Need more? Email Us
SICK, Inc.
SENSOR PROX IND 7MM IP67 FLANGE
Need more? Email Us
Eaton Bussmann
Sensor Inductive Proximity; M12x1; 4-Pin Micro DC Connection
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2MM CYLIND /
Lowest to $89.5107
Omron
SENSOR PROX INDUCTIVE 2.5MM MOD /
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 4MM CYLIND
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess