EN
  • EN
  • DE

PCA9617ATPZ

Part No PCA9617ATPZ
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 1MHZ 8HWSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 1MHz
Number of Channels 1
Capacitance - Input 7pF
Supply Voltage - Operating 0.8 V to 5.5 V, 2.2 V to 5.5 V
Operating Supply Current 50μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-HWSON (2x3)
Win Source Part Number 1086842-PCA9617ATPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9617ATPZ CAD Model

Description

Product Overview: PCA9617ATPZ from NXP

The PCA9617ATPZ is a high-performance, robust I²C-bus repeater designed by NXP Semiconductors. This device allows for extended signaling on the I²C-bus by splitting the bus into two segments that can be controlled individually. It is particularly useful in applications where the bus needs to be extended across a greater distance or to interface with multiple devices without signal degradation.

Key Features

  • Hot-Swappable: The PCA9617ATPZ can be added to or removed from a live I²C-bus without the need to power down the system, ensuring minimal disruption to ongoing operations.
  • Level Shifting: It can operate on different voltages on each side, which allows for level shifting between 1.0V, 1.2V, 1.8V, 2.5V, 3.3V, and 5.0V buses.
  • Increased Bus Capacitance: With this device, the maximum capacitive load on the bus can be increased, allowing more devices to be connected or longer bus lengths to be achieved.
  • Enhanced Signal Integrity: The built-in hot-swap circuitry minimizes the glitches on the bus lines during insertion, which helps maintain signal integrity.
  • Fail-Safe Function: It includes a fail-safe feature that prevents the bus from being stuck in a low state if the bus lines are idle and not being driven by any device.

Applications

The PCA9617ATPZ is versatile and finds applications across various industries. It is ideal for:

  • Industrial control systems
  • Automotive networks
  • Consumer electronics
  • Telecommunications infrastructure
  • Medical equipment

Technical Specifications

Encased in a TSSOP8 package, the PCA9617ATPZ operates over the -40°C to +85°C temperature range. It integrates two bidirectional buffers that provide capacitive isolation between the upstream and downstream sides of the I²C-bus. The device also supports the standard (100 kHz), fast (400 kHz), and fast-mode plus (1 MHz) I²C-bus speeds.

In summary, the PCA9617ATPZ by NXP is a sophisticated I²C-bus repeater that offers enhanced functionality for systems requiring reliable long-distance or multi-device communication over the I²C-bus. Its ability to maintain signal integrity and provide level shifting makes it a valuable component in a wide range of electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess