EN
  • EN
  • DE

PIC16LF1704-I/ML

Part No PIC16LF1704-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b, D/A 1x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (4x4)
Win Source Part Number 1088611-PIC16LF1704-I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LF1704-I/ML CAD Model

Description

Microchip Technology's PIC16LF1704-I/ML Microcontroller

The PIC16LF1704-I/ML is a high-performance, low-power microcontroller designed by the renowned Microchip Technology. This advanced 8-bit MCU is part of Microchip's extensive PIC16F family, known for their robustness and versatility in various applications. The PIC16LF1704-I/ML is particularly suitable for embedded systems that require an efficient and reliable microcontroller for operation in a compact package. With its integrated features and capabilities, this microcontroller is an ideal choice for designers looking to enhance their projects with smart, connected, and secure devices.

At the core of the PIC16LF1704-I/ML is a precision 16 MHz internal oscillator that provides a reliable clock source for the MCU's operations. The device boasts a sizeable 7 KB of flash memory, allowing ample space for application code, and 256 bytes of EEPROM for data storage that needs to withstand numerous write cycles. Additionally, it is equipped with 512 bytes of RAM, ensuring smooth and efficient handling of data during processing tasks.

This microcontroller features an array of peripherals that greatly expand its functionality. It includes four versatile 10-bit Analog-to-Digital Converters (ADC), allowing for precise measurement of analog signals. For communication purposes, it provides both I2C and SPI serial interfaces, enabling easy connectivity with other devices and sensors. The PIC16LF1704-I/ML also comes with two PWM modules, which are essential for controlling motors and adjusting LED brightness, among other applications.

The device operates at a voltage range of 1.8V to 3.6V, which is perfect for battery-powered or portable devices where power consumption is critical. Its low-power modes further optimize energy usage, making it an excellent choice for energy-sensitive applications. The MCU is packaged in a 20-pin QFN (Quad Flat No-leads) format, which offers a compact footprint while still providing enough pins for interfacing with external components.

For developers, Microchip provides comprehensive support through its MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools greatly simplify the programming and configuration of the device, allowing for rapid development and deployment of applications. Whether you are working on consumer electronics, automotive systems, or IoT devices, the PIC16LF1704-I/ML is a robust and flexible microcontroller that can meet the demands of your innovative projects.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6921 $59.2235
85+ $1.3885 $118.0225
130+ $1.3450 $174.8500
180+ $1.3017 $234.3060
230+ $1.2583 $289.4090
310+ $1.1281 $349.7110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,709 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess