EN
  • EN
  • DE

LM3404HVMRX

Part No LM3404HVMRX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Driver 1 Segment Automotive 8-Pin HSOP EP T/R / LM3404/04HV 1.0A Constant Current Buck Regulator for Driving High Power LEDs | IC LED DRIVER RGLTR DIM 1A 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 6V
Voltage - Supply (Maximum) 75V
Voltage - Output 73V
Current - Output / Channel 1A
Frequency 1MHz
Dimming PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Family Part Number LM3404
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1198757-LM3404HVMRX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LM3404HV
Introduction Date December 12, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3404HVMRX CAD Model

Description

The LM3404HVMRX is a robust and versatile step-down DC/DC converter designed by Texas Instruments (TI) specifically for driving high-power LEDs. This device is part of TI's LM3404 series, known for their reliability and efficiency in LED lighting applications. With its constant current and constant voltage modes, the LM3404HVMRX ensures optimal performance for a wide range of illumination needs.

Key Features

  • Adjustable Output Current: The LM3404HVMRX allows for precise control of the LED current, which can be set via an external resistor. This enables the customization of lighting solutions for various requirements.
  • Wide Input Voltage Range: Operating with an input voltage range of 6V to 42V, the LM3404HVMRX is suitable for a variety of power supplies, making it a flexible option for different LED lighting scenarios.
  • Integrated MOSFET: This device includes a high-side N-channel MOSFET, which simplifies the design and reduces external component count, leading to a more compact and efficient solution.
  • Thermal Shutdown Protection: To ensure longevity and safe operation, the LM3404HVMRX comes with built-in thermal shutdown protection, safeguarding the device against overheating.
  • PWM Dimming Capability: It supports Pulse-Width Modulation (PWM) dimming, offering dynamic control over the brightness levels of the LEDs.

Applications

The LM3404HVMRX is ideal for a wide array of LED lighting applications, including but not limited to:

  • Automotive lighting
  • General illumination
  • Architectural detail lighting
  • Portable flashlights and lanterns
  • Industrial and commercial lighting systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3404HVMRX is no exception. It is designed to meet the rigorous standards of the industry, ensuring both performance and durability. Whether for professional or personal use, this LED driver is built to deliver consistent and reliable illumination.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments product page.

You May Also Be Interested in

On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0987 $54.9350
100+ $1.0292 $102.9200
155+ $0.9944 $154.1320
220+ $0.9249 $203.4780
285+ $0.8901 $253.6785
355+ $0.8554 $303.6670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,987 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess