EN
  • EN
  • DE

PIC16F1784-I/P

Part No PIC16F1784-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 35
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 14x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC16F1784
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368845-PIC16F1784-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F1784-I/P CAD Model

Description

Microchip Technology's PIC16F1784-I/P Microcontroller

The PIC16F1784-I/P is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed for embedded systems requiring efficient power management and sophisticated control capabilities. This device operates within a voltage range of 1.8V to 5.5V, making it ideal for battery-operated applications as well as those requiring varying power conditions.

This microcontroller is part of the PIC16F family, known for its enhanced features, low power consumption, and flexible communication interfaces. With 16KB of flash memory and 1KB of RAM, the PIC16F1784-I/P provides ample space for complex programs and data storage. The device comes in a 40-pin PDIP (Plastic Dual In-line Package), offering ease of integration into various circuit designs.

The PIC16F1784-I/P boasts an array of peripherals that include:

  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for serial communication
  • Two Comparators and a 12-bit Analog-to-Digital Converter (ADC) for a wide range of sensor interfacing capabilities
  • PWM outputs and Complementary Waveform Generator (CWG) for precise control in motor and lighting applications
  • Two Capture, Compare, PWM (CCP) modules for advanced timing and control operations

With its integrated Extreme Low-Power (XLP) technology, the PIC16F1784-I/P ensures that power consumption is minimized, extending the life of battery-operated devices. Its Power Control modes, including Idle and Sleep modes, contribute to the reduction of power usage during periods of inactivity or partial operation.

The microcontroller is also equipped with an internal oscillator, eliminating the need for external clock sources, which can further simplify design and reduce costs. For developers, the PIC16F1784-I/P is supported by Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB® Code Configurator for streamlined development and programming.

In summary, the PIC16F1784-I/P from Microchip Technology is a robust and adaptable microcontroller that is well-suited for a wide range of applications in industrial control, consumer electronics, automotive systems, and more, where efficient power management and advanced control features are essential.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8033 $50.4594
44+ $2.3002 $101.2088
68+ $2.2283 $151.5244
93+ $2.1564 $200.5452
120+ $2.0845 $250.1400
161+ $1.8689 $300.8929
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,292 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess