EN
  • EN
  • DE

PCA9601DPZ

Part No PCA9601DPZ
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Type Buffer, ReDriver
Applications I²C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 1MHz
Number of Channels 2
Delay Time 100ns
Signal Conditioning -
Capacitance - Input 10 pF
Voltage - Supply 2.5V ~ 15V
Current - Supply 5.5mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370866-PCA9601DPZ
Ultra Librarian 3D Model Ultra Librarian PCA9601DPZ CAD Model

Description

NXP PCA9601DPZ I2C-Bus Buffer

The NXP PCA9601DPZ is a sophisticated I2C-bus buffer designed to enable I2C-bus communication in noise-prone and high-capacitance environments. This robust component from NXP Semiconductors is a perfect solution for extending the reach of the I2C-bus communication interface, ensuring reliable data transmission over longer distances or through areas with high electronic interference.

Key Features

  • Dual Bidirectional Buffer: The PCA9601DPZ features two bidirectional channels, allowing for simultaneous data flow in both directions, enhancing the efficiency of the I2C-bus system.
  • Hot-Swap Capability: With its hot-swap feature, this buffer can be added or removed from a live I2C-bus without the need to power down the system, thus maintaining the integrity of the bus communication and reducing downtime.
  • Enhanced Signal Integrity: It includes a slew-rate controlled output stage, which significantly reduces the effects of transmission line reflections and thus improves signal integrity on the bus lines.
  • Capacitance Buffering: The device is capable of buffering the capacitance of the I2C-bus, allowing for an extended number of devices on the bus or for longer trace lengths.
  • Voltage Level Translation: The PCA9601DPZ operates over a wide supply voltage range, enabling voltage level translation between devices operating at different voltage levels on the same bus.

Applications

This I2C-bus buffer is particularly useful in applications where the I2C-bus needs to be distributed across longer distances or through environments with high levels of electromagnetic interference (EMI). Typical applications include:

  • Industrial Control Systems
  • Automotive Networks
  • Telecommunication Infrastructure
  • Data Center Management
  • Complex Computing Systems

Package and Quality

The PCA9601DPZ comes in a small, leadless HVQFN20 package, making it suitable for space-constrained applications. The device is designed to meet the rigorous quality standards set by NXP, ensuring reliable performance and durability in a range of operating conditions.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess