EN
  • EN
  • DE

PCA8574AN

Part No PCA8574AN
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Remote 8-bit I/O expander for I2C-bus with interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235849-PCA8574AN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA8574AN CAD Model

Description

Product Overview: PCA8574AN from NXP

The PCA8574AN is a robust, general-purpose I/O expander chip from the reputable semiconductor manufacturer NXP. This versatile integrated circuit is designed to provide an additional eight I/O ports for microcontroller-based systems, particularly when the number of available I/O pins on the main microcontroller is insufficient. It operates as an interface between the parallel data bus of the microcontroller and the I/O ports to enhance the system's capabilities without requiring a larger microcontroller.

Key Features

  • I/O Expansion: Offers 8 additional I/O ports, which can be configured as inputs or outputs.
  • Interface: Uses the two-wire I²C-bus and SMBus serial interface, which minimizes wiring and simplifies design.
  • Addressing: Features three hardware address pins that allow up to eight devices on the same bus, for a total of 64 I/Os.
  • Operating Voltage: Supports a wide range of supply voltages from 2.5V to 6V, suitable for various logic levels and making it compatible with most microcontroller systems.
  • Interrupt Output: Comes with an interrupt output which can be connected to the microcontroller's interrupt input. This feature is highly beneficial for minimizing the need to poll the expander, thus saving power and processor time.

Applications

The PCA8574AN is an excellent choice for expanding the I/O capabilities in a wide array of applications. It is commonly used in:

  • Remote I/O ports for microcontrollers
  • Industrial control systems
  • Robotics
  • Home automation systems
  • Server motherboards
  • Automotive applications

Product Specifications

Parameter Value Manufacturer NXP Part Number PCA8574AN Interface Type I²C, SMBus Supply Voltage 2.5V to 6V No. of I/O 8

Overall, the PCA8574AN by NXP is a reliable and efficient solution for I/O expansion needs in both simple and complex electronics systems. Its ease of use and wide compatibility make it an ideal choice for designers looking to enhance their microcontroller projects.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $1.3937
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess