Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192800-KDS114
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KDS114 CAD Model

Description

The KDS114 is a silicon epitaxial planar type diode manufactured by KEC. It is designed for high-speed switching applications. It is commonly used in various electronic circuits for rectification, signal detection, and other general-purpose applications.

Applications

  • High-speed switching circuits
  • General rectification
  • Signal detection
  • Protection circuits
  • DC-DC converters

Features

  • High-speed switching: This diode offers fast switching speeds, making it suitable for applications where quick response times are crucial.
  • Low forward voltage drop: It exhibits a low forward voltage drop, minimizing power loss and improving efficiency.
  • Small size: Compact design allows for use in densely populated circuit boards.
  • High reliability: Manufactured with high-quality materials to ensure stable performance and a long lifespan.

Benefits

  • Improved circuit efficiency: The low forward voltage drop contributes to increased energy efficiency in the circuit.
  • Reduced power loss: Minimizes power dissipation, leading to cooler operation and improved reliability.
  • Enhanced switching performance: Fast switching speeds ensure optimal performance in high-frequency applications.
  • Compact design: Enables the creation of smaller and more portable electronic devices.
  • Long lifespan: High reliability translates to a longer operational life, reducing the need for frequent replacements.

Technical Specifications

The KDS114 features a maximum forward current of 100mA, a reverse voltage of 80V, and a forward voltage drop of approximately 0.9V at 10mA. Its reverse recovery time is typically around 4ns, contributing to its high-speed switching capabilities. It is typically available in a SOD-323 package.

You May Also Be Interested in

Eaton Bussmann
BARRIER STRIP
Need more? Email Us
ECAD model for KU12-00WCNUV
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
ECAD model for TB100-34
Eaton Bussmann
CONN BARRIER STRP 16CIRC 0.375\
Need more? Email Us
ECAD model for TB100-16SP
Eaton Bussmann
TERMINAL BLOCK KUXRL SERIES
Need more? Email Us
ECAD model for KUXRL6-00WCNUV
Eaton Bussmann
CONN BARRIER STRP 30CIRC 0.437\
Need more? Email Us
ECAD model for TB200-30
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
ECAD model for TB300-17SP
Eaton Bussmann
CONN BARRIER STRIP 3CIRC 0.385\
Need more? Email Us
ECAD model for NSS3-WH
Eaton Bussmann
CONN BARRIER STRP 12CIRC 0.562\
Need more? Email Us
ECAD model for TB300-12B
Eaton Bussmann
SPECIAL TERM. BLOCK 6CKT
Need more? Email Us
ECAD model for KUXSC6S2093

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3,125+ $0.0207 $64.6875
7,145+ $0.0181 $129.3245
11,540+ $0.0168 $193.8720
15,385+ $0.0168 $258.4680
20,835+ $0.0156 $325.0260
27,275+ $0.0142 $387.3050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,000 pieces
MOQ: 3125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention