Products specifications Report Issue?

Win Source Part Number WS1197109-ESP-PROG
Manufacturer Espressif Systems
Category Development Boards, Kits, Programmers Programmers, Emulators, and Debuggers
Package Box
Product Status Active
Type Debugger, Programmer (In-Circuit/In-System)
For Use With/Related Products ESP32
Contents Board(s), Cable(s)
Ultra Librarian 3D Model Ultra Librarian ESP-PROG CAD Model

Description

The ESP32 Debugger and Programmer is a development board designed for use with ESP32 microcontrollers, manufactured by Espressif Systems.

  • Category: Development Boards, Kits, Programmers, Emulators, Debuggers
  • Function: In-Circuit and In-System Programming
  • Package Includes: Board, Cable(s)
  • Product Status: Active

You May Also Be Interested in

Seiko Epson Corporation
EVAL BOARD FOR S1C63
Need more? Email Us
ECAD model for S5U1C63000H6600
Texas Instruments
MSP430 20/28-Pin SOWB Packages IAR Kickstart Flash Emulation Tool (FET)
Need more? Email Us
ECAD model for MSP-FET430U28
STMicroelectronics
Need more? Email Us
ECAD model for STR-RVICE/ME
STMicroelectronics
Need more? Email Us
ECAD model for ST7MDT10-EMU3
STMicroelectronics
Need more? Email Us
ECAD model for ST62GP-EMU2
STMicroelectronics
Need more? Email Us
ECAD model for STXF-INDART/USB
Microchip Technology
KIT PROBE MPLAB REAL ICE
Lowest to $4,020.2986
ECAD model for DV244005
Seiko Epson Corporation
EVAL BOARD FOR C17 FAMILY
Need more? Email Us
ECAD model for S5U1C17001H2100
NXP / Nexperia
CYCLONE UNIVERSAL FX PROGRAMMER
Need more? Email Us
ECAD model for U-CYCLONE-FX

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention