EN
  • EN
  • DE

KIT33814AEEVBE

Part No KIT33814AEEVBE
Manufacturer NXP / Nexperia
Catalog Evaluation and Demonstration Boards and Kits
Description MC33814 Motion Motor Control Evaluation Kit / KIT EVAL 33814 SMALL ENGINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP
Main Purpose Power Management, Engine Control
Utilized IC / Part MC33814
Secondary Attributes SPI Interface
Supplied Contents Board(s)
Win Source Part Number 787750-KIT33814AEEVBE
Popularity Medium
Supply and Demand Status Limited
Family Name KIT33814AEEVBE
Introduction Date April 12, 2013
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian KIT33814AEEVBE CAD Model

Description

Product Overview: KIT33814AEEVBE

The KIT33814AEEVBE from NXP Semiconductors is a comprehensive evaluation and development platform designed for automotive applications. This kit enables engineers and developers to explore the features and capabilities of the MC33814, a sophisticated power system basis chip (SBC) with an integrated LIN transceiver. The KIT33814AEEVBE is tailored for applications that require complex power management and a reliable communication interface, such as engine management systems, body control modules, and gateway applications.

Key Features

  • MC33814 SBC Integration: At the heart of the kit lies the MC33814 SBC, which offers a wide range of features including multiple regulated voltages, watchdog functionality, and a LIN 2.0 transceiver, making it a versatile choice for automotive power management.
  • Flexible Power Supply Options: The kit supports various power supply configurations to accommodate different automotive power systems, ensuring compatibility with a broad array of vehicle architectures.
  • Comprehensive Evaluation Tools: With the included evaluation board, software, and documentation, users can thoroughly assess all aspects of the MC33814 SBC, from its electrical characteristics to its communication capabilities.
  • Easy Connectivity: The evaluation board comes with standard connectors, allowing for seamless integration with existing development setups and other evaluation modules.
  • Robust Design: Engineered to meet the rigorous demands of automotive environments, the KIT33814AEEVBE is built to withstand the challenges of temperature variations, vibrations, and electrical noise.

Development Support

The KIT33814AEEVBE is supported by a suite of development tools from NXP, including software libraries and code examples. These resources help to accelerate the development process and reduce time-to-market for automotive applications. Additionally, NXP provides technical support and a community forum for developers to discuss and troubleshoot any issues that may arise during the development phase.

Applications

The flexibility and robustness of the KIT33814AEEVBE make it suitable for a wide range of automotive applications, particularly those requiring reliable power management and communication such as:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Gateway Modules
  • Advanced Driver Assistance Systems (ADAS)

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess