EN
  • EN
  • DE

PCA9600DP,118

Part No PCA9600DP,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Buffers & Line Drivers FM+ BUS BUFFER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Logic Family SDA, SCL
Package / Case TSSOP-8
Supply Voltage - Min 2 V
Supply Voltage - Max 15 V
Operating Supply Current 5.5 mA
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand NXP Semiconductors
Interface Type I2C Bus
Logic Type Bidirectional Bus Buffer
Operating Supply Voltage 2 V to 15 V
Pd - Power Dissipation 300 mW
Product Type Buffers & Line Drivers
Standard Pack Qty 2500
Subcategory Logic ICs
Ultra Librarian 3D Model Ultra Librarian PCA9600DP,118 CAD Model

Description

Introducing the NXP PCA9600DP,118

The NXP PCA9600DP,118 is a sophisticated, dual bidirectional bus buffer that is designed to provide your system with the capability to interface with the I2C-bus. This product is part of NXP's high-quality range of interface ICs, renowned for their reliability and performance. The PCA9600DP,118 is specifically engineered to enhance I2C-bus signal integrity and extend its reach, making it an ideal solution for applications requiring long bus lines or operating in noisy environments.

Key Features of the PCA9600DP,118

  • Bus Buffering: With two bidirectional buffering channels, each with its own output enable pin, the PCA9600DP,118 allows for enhanced signal integrity and extends the I2C-bus length by buffering both the data (SDA) and the clock (SCL) lines.
  • Hot-Swap Capability: The device's built-in hot-swap feature ensures that the IC can be inserted into a live backplane without disrupting the communication on the bus, making maintenance and upgrades hassle-free.
  • Level Shifting: It can also perform level shifting between different voltages, which allows for system flexibility and compatibility with I2C-bus devices that operate at different voltage levels.
  • High Noise Immunity: The PCA9600DP,118 is designed with excellent noise immunity, making it suitable for use in electrically noisy environments where signal integrity is critical for reliable operation.
  • Package: It comes in a convenient TSSOP8 package, which is perfect for space-constrained applications.

Applications

The PCA9600DP,118 is versatile for various applications, including:

  • Industrial control systems
  • Automotive networks
  • Servers and telecommunication equipment
  • Advanced consumer electronics

Technical Specifications

Some of the technical highlights of the PCA9600DP,118 include:

  • Operating supply voltage range of 2.3V to 5.5V
  • 5 MHz clock frequency
  • Low standby current
  • Compliance with I2C-bus Fast and Standard modes

With its robust feature set and NXP's commitment to quality, the PCA9600DP,118 is an excellent choice for designers looking to improve I2C-bus communication in their next project.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3835 $56.3010
13+ $7.6993 $100.0909
21+ $7.4587 $156.6327
28+ $7.2181 $202.1068
36+ $6.9775 $251.1900
48+ $6.2557 $300.2736
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,990 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess