EN
  • EN
  • DE

PCA9575HF,118

Part No PCA9575HF,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24HWQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 1mA, 3mA
Max Frequency 400kHz
Supply Voltage - Operating 1.1 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-HWQFN (4x4)
Win Source Part Number 126671-PCA9575HF,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9575HF,118 CAD Model

Description

Product Overview: PCA9575HF,118

The PCA9575HF,118 is a robust, feature-rich I/O expander from NXP Semiconductors, designed to provide additional I/O ports for microcontrollers with a limited number of pins. Operating on the I²C-bus/SMBus, this device is perfect for applications that require extended I/O capabilities without the need for redesigning the core processor. It is commonly used in industrial controls, servers, PC peripherals, and more, where it enhances system performance by offloading tasks from the main processor.

Key Features and Benefits

  • Expansive I/O Interface: The PCA9575HF,118 offers 16 additional I/O pins that can be individually programmed as either inputs or outputs, providing significant flexibility in interfacing with sensors, switches, LEDs, and other peripherals.
  • High-Speed I²C Interface: With support for fast-mode Plus I²C (up to 1 Mbit/s), this expander ensures quick communication with the host controller, making it suitable for applications that require swift data exchanges.
  • Low Standby Current: Energy efficiency is a key aspect of this device, as it features a low standby current, making it ideal for power-sensitive applications.
  • Polarity Inversion: Input port polarity is programmable, allowing for easy adaptation to different logic levels and reducing the need for external components.
  • Interrupt Output: An interrupt output is provided to alert the host microcontroller of input changes, thereby minimizing the need for constant polling and reducing overall power consumption.
  • Robustness: The PCA9575HF,118 is designed to withstand electrostatic discharge (ESD) events and is compliant with the IEC 61000-4-2 standard, ensuring reliability and longevity in harsh environments.

Applications

The versatility of the PCA9575HF,118 makes it suitable for a wide range of applications, including:

  • Server and telecom infrastructure
  • Industrial automation and control systems
  • Battery management systems
  • Home automation
  • Consumer electronics

Package and Quality

The PCA9575HF,118 is offered in a compact, surface-mount TSSOP24 package, which is conducive to space-constrained applications. NXP's commitment to quality ensures that each device meets the highest standards of performance and reliability.

With its blend of expandability, speed, and efficiency, the PCA9575HF,118 from NXP stands out as a smart choice for designers looking to enhance their system's I/O capabilities without compromising on space or power consumption.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5719 $60.0495
220+ $0.5350 $117.7000
340+ $0.5165 $175.6100
485+ $0.4797 $232.6545
630+ $0.4612 $290.5560
785+ $0.4428 $347.5980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,400 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess