EN
  • EN
  • DE

NLVPCA9535EMTTXG

Part No NLVPCA9535EMTTXG
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Number of I/O 8
Interface I²C
Interrupt Output Yes
Features -
Output Type Open Drain
Current - Output Source/Sink -
Clock Frequency 100 kHz
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number NLVPCA9535
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353895-NLVPCA9535EMTTXG
Ultra Librarian 3D Model Ultra Librarian NLVPCA9535EMTTXG CAD Model

Description

The NLVPCA9535EMTTXG from ON Semiconductor is a robust, high-performance I/O expander that offers a versatile solution for increasing the available I/O ports on microcontrollers and microprocessors. This device operates under the I²C-bus protocol, allowing seamless integration with most embedded systems.

Key Features

  • Interface: I²C-bus/SMBus compatible
  • Channels: 16-bit I/O port expander
  • Output Current: 25 mA sink, 10 mA source per I/O
  • Supply Voltage: 2.3V to 5.5V operating range
  • Operating Temperature: -40°C to +85°C
  • Packaging: TSSOP-24 package for space-saving design

The NLVPCA9535EMTTXG is designed to provide additional I/O capabilities in a compact form factor, making it ideal for applications where PCB space is at a premium. Its 16 I/O pins can be individually controlled via the I²C interface, offering a high level of flexibility for various control and monitoring tasks.

With its wide operating voltage range, this I/O expander can easily be integrated into systems with different logic levels, ensuring compatibility with both 3.3V and 5V devices. Its high output current capability makes it suitable for directly driving LEDs or other low-power devices.

Additionally, the NLVPCA9535EMTTXG features built-in power-on reset and provides an interrupt output which can be configured to reflect the status of the input pins, thereby reducing the need for continuous polling by the host controller and improving system efficiency.

This I/O expander is not only versatile but also reliable, with built-in electrostatic discharge (ESD) protection and the ability to operate over a wide temperature range, making it suitable for demanding industrial environments.

Applications

  • Server/Telecom Infrastructure
  • Industrial Control Systems
  • Consumer Electronics
  • Home Automation

Whether you need to expand the I/O capabilities of your microcontroller, manage power distribution, or interface with various sensors and peripherals, the NLVPCA9535EMTTXG from ON Semiconductor is an excellent choice for your design needs.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3014 $51.6168
29+ $3.5294 $102.3526
44+ $3.4191 $150.4404
61+ $3.3088 $201.8368
79+ $3.1985 $252.6815
105+ $2.8676 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess