EN
  • EN
  • DE

PCAL6416AERJ

Part No PCAL6416AERJ
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER 16BIT 24UFBGA  /  I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr NXP USA Inc.
Series Agile
Package Tape & Reel
Product Status Obsolete
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400 kHz
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-UFBGA
Supplier Device Package 24-UFBGA (2x2)
Base Product Number PCAL6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-11490-2,935303447118,PCAL6416AER,118,568-11490-1,568-11490-6,PCAL6416AERJ-ND
Standard Package 10,000
Win Source Part Number 1084263-PCAL6416AERJ
Ultra Librarian 3D Model Ultra Librarian PCAL6416AERJ CAD Model

Description

The PCAL6416AERJ is a robust, feature-rich GPIO (General Purpose Input/Output) expander from NXP Semiconductors, designed to enhance the I/O capabilities of microcontrollers and microprocessors in a wide range of applications. This device operates under a low-voltage power supply and is compatible with the I²C-bus interface, which makes it an ideal choice for advanced control and monitoring purposes.

Key Features

  • Interface: I²C-bus interface (SCL/SDA) with speeds up to 400 kHz (Fast-mode) and 1 MHz (Fast-mode Plus).
  • Channels: 16-bit I/O port expander which can be used as either inputs or outputs.
  • Interrupt Output: Configurable interrupt output pin to alert the host controller of input changes.
  • Power Supply: Operates from a low voltage of 1.65 V to 5.5 V, making it suitable for battery-powered and low-power devices.
  • Agile I/O: Each I/O is equipped with high-current drive capability, and the I/O configuration is highly flexible.
  • Polarity Inversion: Input port polarity is programmable, allowing for easy adaptation to different system requirements.
  • Internal Power-On Reset: Ensures a reliable start-up and initialization of the I/O states.
  • Packaging: Housed in a space-saving HVQFN24 package.

Applications

The PCAL6416AERJ is versatile in its applications, making it suitable for:

  • Server motherboards and industrial computing
  • Mobile phones, tablets, and other portable devices
  • Smart home automation and IoT devices
  • Consumer electronics such as gaming consoles and smart TVs
  • Embedded systems requiring additional I/O capabilities

Technical Specifications

  • Product: PCAL6416AERJ
  • Manufacturer: NXP Semiconductors
  • Package/Case: HVQFN24
  • Operating Temperature: -40°C to +85°C

With its extensive set of features and capabilities, the PCAL6416AERJ from NXP is a powerful solution for expanding the I/O functionality in a variety of electronic systems, ensuring efficient and reliable operation across multiple applications.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Texas Instruments
IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $1.3937
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 546 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess