EN
  • EN
  • DE

PCA9539BSHP

Part No PCA9539BSHP
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I2C BUS/SMBUS 16BIT 24HVQFN  /  I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Last Time Buy
Number of I/O 16
Interface I2C
Interrupt Output Yes
Features POR
Output Type Open Drain
Current - Output Source/Sink 50mA
Clock Frequency 400 kHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-HVQFN (4x4)
Base Product Number PCA9539
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-11437-2,568-11437-1,935277296128,568-11437-6
Standard Package 6,000
Win Source Part Number 1084233-PCA9539BSHP
Ultra Librarian 3D Model Ultra Librarian PCA9539BSHP CAD Model

Description

NXP PCA9539BSHP I/O Expander

The NXP PCA9539BSHP is a robust, low-voltage 16-bit I/O expander with an I2C-bus/SMBus interface, designed to provide general-purpose remote I/O expansion for most microcontroller families. This versatile chip is particularly suitable for applications where I/O pins on a microcontroller are at a premium.

Key Features

  • Interface: The PCA9539BSHP operates through an I2C-bus/SMBus interface, supporting up to 400 kHz (Fast-mode) and 100 kHz (Standard-mode) clock frequencies, which makes it compatible with a wide range of microcontrollers and embedded systems.
  • Operating Voltage: It has a broad operating voltage range of 2.3 to 5.5 V, allowing it to be used in various systems without the need for level shifting.
  • Channels: The device provides 16 I/O pins that can be used as inputs or outputs. These are configurable in banks of eight, enabling flexible adaptation to specific application requirements.
  • Interrupt Output: An interrupt output is available, which can be configured to reflect the input changes, enabling efficient monitoring of I/O without needing to poll the device constantly.
  • Power-On Reset: Each I/O is set to a high-impedance state at power-up, ensuring a reliable start-up sequence and easing power management in complex systems.
  • Polarity Inversion: Input polarity inversion is supported, allowing users to adapt the expander to their preferred logic levels easily.

Applications

The PCA9539BSHP is ideal for a variety of applications, including:

  • Servers
  • Personal computers
  • Industrial control
  • Medical equipment
  • Gaming consoles
  • Consumer electronics

With its strong feature set and flexibility, the NXP PCA9539BSHP I/O expander is a top choice for designers looking to enhance their system's I/O capabilities without significant redesign or increased board space. Its ease of integration and compatibility with existing systems make it a valuable addition to any project requiring additional I/Os.

You May Also Be Interested in

Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2597
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess