EN
  • EN
  • DE

SGL40N150TU

Part No SGL40N150TU
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 1500V 40A 200W TO264 / IGBT 1500 V 40 A 200 W Through Hole TO-264-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr onsemi
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 1500 V
Current - Collector (Ic) (Max) 40 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 4.7V @ 15V, 40A
Power - Max 200 W
Input Type Standard
Gate Charge 140 nC
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-264-3, TO-264AA
Supplier Device Package TO-264-3
Base Product Number SGL40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 375
Win Source Part Number 1092649-SGL40N150TU
Ultra Librarian 3D Model Ultra Librarian SGL40N150TU CAD Model

Description

ON Semiconductor SGL40N150TU IGBT Overview

The SGL40N150TU is a high-performance insulated gate bipolar transistor (IGBT) developed by ON Semiconductor, a leader in energy-efficient innovations. This IGBT is designed to cater to a wide range of applications requiring efficient and reliable high-power switching. Its superior performance is attributed to ON Semiconductor's cutting-edge technology, which ensures minimal conduction and switching losses.

Key Features

  • High Current Capability: The SGL40N150TU can handle a continuous collector current of up to 40A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage rating of 1500V, this IGBT is ideal for circuits operating at high voltages, providing a reliable solution for power conversion systems.
  • Low On-State Voltage Drop (Vce(sat)): The device exhibits a low on-state voltage drop, which enhances efficiency by reducing conduction losses.
  • Fast Switching Speed: The IGBT offers fast switching characteristics, contributing to increased efficiency in applications where switching speed is critical.
  • Co-Packaged Free Wheeling Diode: The SGL40N150TU comes with an integrated fast recovery diode, which simplifies the design and enhances performance in applications such as inverters and converters.

Applications

The ON Semiconductor SGL40N150TU is versatile and can be used in a variety of applications, including but not limited to:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Induction Heating
  • Renewable Energy Inverters
  • Motor Drives
  • Welding Equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SGL40N150TU IGBT is built with robustness in mind, ensuring long-term reliability even under demanding conditions. Its construction is geared towards thermal stability and endurance, making it a trustworthy component for your power management solutions.

Environmental Considerations

The SGL40N150TU is also designed with environmental considerations in mind. It complies with RoHS directives, reflecting ON Semiconductor's dedication to reducing the environmental impact of their products and meeting global environmental standards.

You May Also Be Interested in

Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess