EN
  • EN
  • DE

TLV3502AID

Part No TLV3502AID
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR R-R HI-SPD 8-SOIC / 4.5ns Rail-to-Rail, High-Speed Comparator in Microsize Packages
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V, ±1.35V ~ 2.75V
Voltage - Input Offset (Maximum) 6.5mV at 5.5V
Current - Input Bias (Maximum) 10pA at 5.5V
Current - Quiescent (Maximum) 5mA
CMRR, PSRR (Typ) 70dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 10ns
Hysteresis 6mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Part Number Series TLV3502
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812162-TLV3502AID
Ultra Librarian 3D Model Ultra Librarian TLV3502AID CAD Model

Description

The TLV3502AID from Texas Instruments is a high-speed, dual-channel comparator that boasts a remarkable propagation delay of typically 4.5 ns. Designed for systems that require ultra-fast and accurate voltage comparisons, this device is perfect for applications such as pulse-width modulators, line receivers, and analog-to-digital converters (ADCs).

Key Features

  • High Speed: With a typical propagation delay of only 4.5 ns and a rise and fall time of 1.2 ns, the TLV3502AID is one of the fastest comparators in its class, making it an ideal choice for high-frequency and timing-critical applications.
  • Dual Channel: The dual independent comparator channels increase the flexibility and functionality of the device, allowing for simultaneous comparison of two separate input signals.
  • Low Power Consumption: Despite its high-speed capabilities, the TLV3502AID operates with a low supply current of typically 4.6 mA, which is beneficial for power-sensitive designs.
  • Push-Pull Outputs: The device features push-pull output stages that can sink and source current. This eliminates the need for external pull-up resistors and allows for direct interfacing with TTL, CMOS, and other logic levels.
  • Wide Supply Range: It operates over a wide supply voltage range from 2.7 V to 5.5 V, making it versatile for both 3.3 V and 5 V systems.
  • Industrial Temperature Range: The TLV3502AID is specified for operation from -40°C to 125°C, which ensures reliable performance in a wide range of environmental conditions.

Applications

The TLV3502AID is suited for a variety of high-speed signal processing tasks in multiple industries. Its typical applications include:

  • High-speed signal detection
  • Zero-crossing detectors
  • Window comparators
  • High-speed sampling circuits
  • Pulse-width modulation (PWM) control
  • ADCs with comparator-based architectures

Package and Quality

The device comes in an 8-pin SOIC package that is compact and suitable for space-constrained applications. With Texas Instruments' commitment to quality, the TLV3502AID is designed and manufactured to meet the highest standards, ensuring reliable operation for critical system components.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1627 $51.9048
57+ $1.7746 $101.1522
88+ $1.7191 $151.2808
121+ $1.6637 $201.3077
156+ $1.6082 $250.8792
209+ $1.4418 $301.3362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,978 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess