EN
  • EN
  • DE

TS5L100PWR

Part No TS5L100PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH QUAD 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Networking
Switch Circuit SPDT
Number of Channels 4
Max On Resistance 19 Ohm
Single Supply Voltage (V+) 6 V to 6.5 V
-3db Bandwidth 350MHz
Features 10/100 Base-T
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 035188-TS5L100PWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS5L100PWR CAD Model

Description

The TS5L100PWR is a high-performance, 4-bit 1-of-2 multiplexer/demultiplexer designed by Texas Instruments, a leader in semiconductor solutions. This versatile integrated circuit is ideal for applications requiring the routing of high-speed signals, including data bus switching, signal gating, and data flow direction control on motherboards and other digital systems.

Key Features

  • High Bandwidth: The TS5L100PWR offers a wide bandwidth that supports fast data transmission, ensuring minimal signal delay and high data integrity.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low power consumption, making it suitable for power-sensitive applications.
  • Bi-Directional Interface: With its bi-directional data flow capability, the TS5L100PWR can switch directions as required, providing flexibility in data routing.
  • 5-V Tolerant Inputs: The inputs are 5-V tolerant, allowing the device to interface with higher voltage logic levels without the need for additional level shifting.
  • Wide Operating Temperature Range: It is designed to operate over an extended temperature range, which makes it suitable for industrial applications.

Applications

The TS5L100PWR is commonly used in a variety of applications where data routing and signal integrity are critical. Its applications include:

  • Data Muxing/Demuxing
  • Signal Gating
  • Bus Isolation and Switching
  • Peripheral Sharing
  • Networking Equipment

Technical Specifications

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor and features a wide operating voltage range of 4.5V to 5.5V. It also boasts low on-state resistance, contributing to its high-speed performance. The TS5L100PWR is characterized for operation from -40°C to 85°C, making it reliable in diverse environmental conditions.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TS5L100PWR is no exception. It is built to meet high industry standards, ensuring long-term reliability and performance for critical system applications. Whether used in consumer electronics, networking devices, or industrial control systems, the TS5L100PWR provides a robust solution for your data switching needs.

You May Also Be Interested in

Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess