EN
  • EN
  • DE

MC68EN360VR25VL

Part No MC68EN360VR25VL
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU ColdFire M683xx Processor RISC 32bit 0.57um 25MHz 357-Pin BGA Tray / IC MPU M683XX 25MHZ 357BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M683xx
Packaging Tray
Core Processor CPU32+
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 25MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10 Mbps (1)
Voltage - I/O 3.3V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 357-BBGA
Manufacturer Package 357-PBGA (25x25)
Additional Interfaces SCC, SMC, SPI
Win Source Part Number 787870-MC68EN360VR25VL
Popularity Medium
Supply and Demand Status Limited
Family Name MC68EN360
Introduction Date June 11, 2005
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68EN360VR25VL CAD Model

Description

Introducing the NXP MC68EN360VR25VL Microprocessor

The NXP MC68EN360VR25VL is a versatile and powerful integrated microprocessor that stands out in the market for its robust feature set and exceptional performance. Designed to cater to a wide range of applications, this microprocessor is an ideal choice for designers and engineers looking to develop advanced systems in telecommunications, industrial control, and automotive sectors.

Key Features

  • High-Performance Core: At the heart of the MC68EN360VR25VL lies a 32-bit CPU32+ core, which is an enhanced version of the CPU32 core, providing efficient processing capabilities and compatibility with the M68000 family.
  • Integrated Communication Controllers: This microprocessor includes a rich set of communication interfaces such as Ethernet, HDLC, UART, and IDMA channels, making it highly suitable for networked applications that require reliable data exchange.
  • Operating Frequency: The MC68EN360VR25VL operates at a frequency of 25 MHz, delivering a balance of power consumption and processing speed that is ideal for embedded systems.
  • System Integration: With an integrated system protection unit, memory controller, and a variety of peripheral functions, this microprocessor reduces the need for external components, thus simplifying system design and reducing overall costs.
  • On-Chip Debugging: The on-chip debugging module facilitates software development by providing extensive debugging features, which can greatly reduce development time and enhance system reliability.

Applications

The MC68EN360VR25VL is designed to be a flexible solution that can adapt to various application needs. It is particularly well-suited for:

  • Complex industrial control systems
  • Network routers and switches
  • Automotive control units
  • Telecommunication infrastructure
  • Medical equipment

Reliability and Support

NXP is known for its commitment to quality and long-term reliability, and the MC68EN360VR25VL is no exception. Customers can expect comprehensive technical support and documentation, ensuring a smooth integration into their projects. With its advanced features and NXP's proven expertise, the MC68EN360VR25VL is a microprocessor that offers both performance and peace of mind.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess