EN
  • EN
  • DE

PCA9558DH

Part No PCA9558DH
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 345227-PCA9558DH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9558DH CAD Model

Description

Product Overview: NXP PCA9558DH

The NXP PCA9558DH is a highly integrated and sophisticated I/O expander that operates on the I²C-bus and SMBus. Designed to provide additional GPIO (General Purpose Input/Output) expansion for microcontroller-based systems, the PCA9558DH is particularly suitable for applications where I/O pins are at a premium.

Key Features

  • Expander Logic: The device provides 8-bit I/O port expansion, which is ideal for handling various interfacing needs, such as sensors, buttons, or LEDs.
  • I²C Interface: With the standard I²C-bus interface, it supports up to 400 kHz (Fast-mode) and 1000 kHz (High-speed mode), ensuring compatibility with a wide range of microcontrollers and processors.
  • Interrupt Output: An interrupt output pin is available to indicate input changes, which helps in efficient data management by alerting the host controller of any activity.
  • Configurable Polarity: The PCA9558DH allows for polarity inversion of the input port data, providing flexibility in interfacing with external circuitry.
  • Power Supply: It operates on a power supply range of 2.3V to 5.5V, accommodating various system power requirements.
  • Low Standby Current: The device is optimized for low power consumption, with a low standby current that is crucial for battery-powered and energy-efficient applications.

Applications

The PCA9558DH is versatile and can be used in a variety of applications, including:

  • Server and Telecommunications
  • Industrial Control Systems
  • Consumer Electronics
  • Portable Devices

Package Information

The device is available in a small and leadless HVQFN24 package, which is designed for space-constrained applications. The package dimensions ensure a minimal footprint on the PCB, while still offering robust performance.

Conclusion

In summary, the NXP PCA9558DH is a feature-rich I/O expander that brings additional GPIO capabilities to systems with limited I/O resources. Its compatibility with I²C-bus, low power consumption, and flexible configuration options make it an excellent choice for designers looking to enhance their system's I/O functionalities without compromising on space or power efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess