EN
  • EN
  • DE

EVM430-CAPMINI

Part No EVM430-CAPMINI
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description CAPACITIVE TOUCH EVAL / MSP430FR2512 CapTIvate™ MSP430FR2 MSP430 MCU 16-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series MSP430FR2
Package Box
Board Type Evaluation Platform
Type MCU 16-Bit
Core Processor MSP430
Platform CapTIvate™
Utilized IC / Part MSP430FR2512
Mounting Type Fixed
Contents Board(s)
Suggested Programming Environment Code Composer Studio, IAR EW
Base Product Number EVM430
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342383-EVM430-CAPMINI
Ultra Librarian 3D Model Ultra Librarian EVM430-CAPMINI CAD Model

Description

The EVM430-CAPMINI from Texas Instruments is a compact evaluation module designed for developers and engineers who are looking to integrate capacitive touch capabilities into their designs. This versatile evaluation board showcases the advanced touch-sensing capabilities of TI's MSP430 microcontroller family, particularly focusing on low-power applications.

Key Features

  • Capacitive Touch Sensing: Utilizes the MSP430's built-in capacitive touch IOs to demonstrate proximity and touch sensing without the need for any external components.
  • Low Power Consumption: Showcases the ultra-low power performance of the MSP430, making it ideal for battery-powered and portable applications.
  • Integrated MSP430 Microcontroller: Comes with a pre-programmed MSP430 MCU to facilitate immediate testing and development.
  • User-Friendly Interface: Features easy-to-use touch pads for quick demonstration and evaluation of the capacitive touch capabilities.
  • Flexible Power Options: Can be powered through a USB connection or an external power supply, providing versatility for various development environments.
  • Expansion Headers: Includes headers for expansion and testing of additional functionalities and connection to other evaluation modules or custom boards.

Applications

The EVM430-CAPMINI is ideal for a wide range of applications that require user interfaces such as:

  • Consumer electronics
  • Portable instrumentation
  • Home automation systems
  • Medical devices
  • Industrial control panels

Support and Resources

Developers can access a wealth of resources provided by Texas Instruments, including comprehensive technical documentation, application notes, and software examples. The support ecosystem also includes the TI E2E™ support forums, where engineers can collaborate and get answers to their technical questions.

With the EVM430-CAPMINI, Texas Instruments offers an easy-to-use platform for experimenting with and developing capacitive touch solutions that are both power-efficient and responsive, making it an essential tool for innovators looking to enhance the user experience in their next-generation electronic products.

You May Also Be Interested in

Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess