EN
  • EN
  • DE

PCA9516AD,118

Part No PCA9516AD,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 5CH 400KHZ 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 5
Capacitance - Input 6pF
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 5mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SO
Win Source Part Number 104941-PCA9516AD,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9516AD,118 CAD Model

Description

The PCA9516AD,118 is a sophisticated integrated circuit designed and manufactured by NXP Semiconductors, a leader in the field of advanced electronic components. This particular chip is a 5-channel I²C-bus repeater, which is crucial for enhancing and extending the capabilities of I²C communication buses in complex electronic systems.

Key Features

  • Multiple Channels: With 5 independent bidirectional channels, the PCA9516AD,118 allows for multiple I²C devices to be connected, increasing the flexibility of system design.
  • Extended Bus Capacity: This repeater enables the connection of more nodes to the I²C bus than would be possible with a direct connection, due to its ability to isolate bus capacitance and provide buffering.
  • High Noise Immunity: The device includes built-in voltage level shifting, which helps to maintain signal integrity across different voltage domains, thus enhancing noise immunity.
  • Compatibility: The PCA9516AD,118 is designed to be fully compatible with I²C-bus specifications and can operate with standard mode, fast mode, and fast mode plus I²C-bus devices.

Applications

The PCA9516AD,118 is suitable for a wide range of applications that require robust I²C communication. It is particularly useful in systems where multiple I²C devices are spread across a large area or where the devices operate at different voltage levels. Typical applications include:

  • Servers and networking equipment
  • Telecommunications infrastructure
  • Industrial control systems
  • Consumer electronics

Technical Specifications

The PCA9516AD,118 operates over a supply voltage range of 2.3V to 3.6V, making it suitable for low-voltage applications. It also supports a wide operating temperature range, ensuring reliability in various environmental conditions. The package is a 20-pin TSSOP, providing a compact solution for space-constrained applications.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the PCA9516AD,118 is no exception. It is produced using high-quality materials and rigorous manufacturing processes, ensuring dependable performance for critical applications.

Ordering Information

The PCA9516AD,118 is available for order under the specified part number. For detailed ordering and pricing information, as well as availability, it is recommended to consult with NXP's authorized distributors or visit the NXP website.

You May Also Be Interested in

Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
Lowest to $2.6898
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess